BUD INDUSTRIES, INC. Rackmount POS-202

Description
Datasheet
Description
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Willoughby, OH, USA
Rackmount
POS-202
Rackmount POS-202
Supplier's Site Datasheet
Strip, Power Outlet; 8; 12 in.; 1; Non Locking; 20 A; Front Mount - 70147532 - Allied Electronics, Inc.
Fort Worth, TX, USA
Strip, Power Outlet; 8; 12 in.; 1; Non Locking; 20 A; Front Mount
70147532
Strip, Power Outlet; 8; 12 in.; 1; Non Locking; 20 A; Front Mount 70147532
Non Locking Type Plug, 12 in. Cord Length, Rack Mount Power Outlet Strips They provide instant power distribution from either the front or rear of the unit and are offered in either 6 or 8 outlet versions For 19" Panel Width Applications 1.75" High × 2.37" Deep 12 Foot Power Cord Available in Black Finish Components UL Approved 20 Amp Circuit Breaker Lit On/Off Switch

Non Locking Type Plug, 12 in. Cord Length, Rack Mount Power Outlet Strips

  • They provide instant power distribution from either the front or rear of the unit and are offered in either 6 or 8 outlet versions
  • For 19" Panel Width Applications
  • 1.75" High × 2.37" Deep
  • 12 Foot Power Cord
  • Available in Black Finish
  • Components UL Approved
  • 20 Amp
  • Circuit Breaker
  • Lit On/Off Switch
Supplier's Site

Technical Specifications

  BUD INDUSTRIES, INC. Allied Electronics, Inc.
Product Category Power Strips Power Strips
Product Number POS-202 70147532
Product Name Rackmount Strip, Power Outlet; 8; 12 in.; 1; Non Locking; 20 A; Front Mount
Voltage 115V; 125 Volt 125VAC
Frequency 50Hz; 60Hz
Phase Single
Number of Outlets 8 8
Current 20.0 amps 20.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Extension Leads & Cable Reels - 2963672 - RS Components, Ltd.
Specs
Number of Outlets 4
Outlets Type g - british
View Details
Continental European 8-Position Socket Strip - 85003080 - Interpower
Specs
Voltage 250VAC
Number of Outlets 8
Current 16.0 amps
View Details
PDUs and Outlet Strips - 1583H8A1BK - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120 VAC
Number of Outlets 8
Current 15.0 amps
View Details
Power It! 7-Outlet Power Strip, 25 ft. Cord, Black Housing - PS725B - Tripp Lite by Eaton
Specs
Frequency 60Hz
Unit Type Plug Strip
View Details