Non Locking Type Plug, 12 in. Cord Length, Rack Mount Power Outlet Strips
Designed for 19" panel space open racks and enclosed cabinet racks, unit is easily installed to the panel mounting surface of the rack. It provides instant power distribution from the front of the unit with 8 outlets.
• For 19" Panel Width Applications
• 1.75" High × 3.79" Deep
• 12-Foot Power Cord
• Available in Black Finish
• Components UL Approved
• 15 Amp
• Circuit Breaker, Lit On/Off Switch
| BUD INDUSTRIES, INC. | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Power Strips | Power Strips |
| Product Number | POS-195-S | 70147525 |
| Product Name | Rackmount | Power Strip;Suppressed;8 Outlet;Rack Mnt;15A;12ft Cord;Front Access;1U;Black |
| Voltage | 115V; 125 Volt | 125VAC |
| Frequency | 50Hz; 60Hz | |
| Phase | Single | |
| Number of Outlets | 8 | 8 |
| Current | 15.0 amps | 15.0 amps |