Tripp Lite by Eaton Suppressor, Surge; 60000 A; 120 VAC; 50/60 Hz IBR12

Description
Isobar Surge Suppressor, 12 Outlets All metal housing Isolated filter banks 1280 joule rating Offers network-grade surge and noise suppression in a versatile all-metal multi-mount cabinet.
Description
Isobar Surge Suppressor, 12 Outlets All metal housing Isolated filter banks 1280 joule rating Offers network-grade surge and noise suppression in a versatile all-metal multi-mount cabinet.

Suppliers

Company
Product
Description
Supplier Links
Suppressor, Surge; 60000 A; 120 VAC; 50/60 Hz - 70101433 - Allied Electronics, Inc.
Fort Worth, TX, USA
Suppressor, Surge; 60000 A; 120 VAC; 50/60 Hz
70101433
Suppressor, Surge; 60000 A; 120 VAC; 50/60 Hz 70101433
Isobar Surge Suppressor, 12 Outlets All metal housing Isolated filter banks 1280 joule rating Offers network-grade surge and noise suppression in a versatile all-metal multi-mount cabinet.

Isobar Surge Suppressor, 12 Outlets

  • All metal housing
  • Isolated filter banks
  • 1280 joule rating
    Offers network-grade surge and noise suppression in a versatile all-metal multi-mount cabinet.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Strips
Product Number 70101433
Product Name Suppressor, Surge; 60000 A; 120 VAC; 50/60 Hz
Voltage 115V
Unlock Full Specs
to access all available technical data

Similar Products

Extension Leads & Cable Reels - 455343 - RS Components, Ltd.
Specs
Voltage 230 v ac
Number of Outlets 6
Outlets Type g - british
View Details
4-Position Accessory Power Strip w/Connector locks - 852J2D11 - Interpower
Specs
Voltage 125~240VAC
Number of Outlets 4
Current 10.0 amps
View Details
PDUs and Outlet Strips - 1585H10B1S - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 125VAC
Number of Outlets 10
Current 15.0 amps
View Details
Power It! 3-Outlet Power Strip, 6-ft. Cord - TLM306NC - Tripp Lite by Eaton
Specs
Frequency 50Hz; 60Hz
Unit Type Plug Strip
View Details
2 suppliers