Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
POWER STRIPS
BUD INDUSTRIES, INC.
POS-11 -- STANDARD
BUD INDUSTRIES, INC.
Standard
POS-11
Description
Datasheet
Description
Datasheet
Suppliers
Company
Product
Description
Supplier Links
BUD INDUSTRIES, INC.
Willoughby, OH, USA
Standard
POS-11
Standard
POS-11
Supplier's Site
Datasheet
Technical Specifications
BUD INDUSTRIES, INC.
Product Category
Power Strips
Product Number
POS-11
Product Name
Standard
Voltage
115V; 125 Volt
Frequency
50Hz; 60Hz
Phase
Single
Number of Outlets
11
Current
15.0 amps
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Extension Leads & Cable Reels
374216
Specs
Voltage
230 v ac
Number of Outlets
4
Outlets
Type g - british
View Details
Interpower
North American 6-Position Socket Strip
85010250
Specs
Voltage
125VAC
Number of Outlets
6
Current
15.0 amps
View Details
Hammond Manufacturing Company Inc.
PDUs and Outlet Strips
1584H8A1
Specs
Voltage
120 VAC
Number of Outlets
8
Current
15.0 amps
View Details
Tripp Lite by Eaton
1.8kW Single-Phase 120V Basic PDU, 14 NEMA 5-15R Outlets, NEMA 5-15P Input, 15 ft. Cord, 0U Vertical
PDU1415
Specs
Voltage
115V
Frequency
50Hz; 60Hz
Phase
Single
View Details
2
suppliers