BUD INDUSTRIES, INC.
POS-11-S -- SURGE SUPPRESSED
BUD INDUSTRIES, INC.
Surge Suppressed
POS-11-S
Datasheet
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Power Strips |
|
Product Number
|
POS-11-S |
|
Product Name
|
Surge Suppressed |
|
Voltage
|
115V; 125 Volt
|
|
Frequency
|
50Hz; 60Hz
|
|
Phase
|
Single
|
|
Number of Outlets
|
11
|
|
Current
|
15.0 amps
|
Unlock Full Specs
to access all available technical data
Similar Products
Voltage
230 v
Number of Outlets
5
Outlets
Type e - french
View Details
Voltage
125~240VAC
Number of Outlets
4
Current
10.0 amps
View Details
Hammond Manufacturing Company Inc.
Voltage
120 VAC
Number of Outlets
8
Current
15.0 amps
View Details
Frequency
50Hz; 60Hz
Unit Type
Plug Strip; Vertically Mounted
View Details
2 suppliers