BUD INDUSTRIES, INC. Plastic Boxes, NEMA 4x PNR-2600

Description
Light gray polycarbonate body and cover, UL94V-2 flammability rating
Datasheet
Description
Light gray polycarbonate body and cover, UL94V-2 flammability rating
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Willoughby, OH, USA
Plastic Boxes, NEMA 4x
PNR-2600
Plastic Boxes, NEMA 4x PNR-2600
Light gray polycarbonate body and cover, UL94V-2 flammability rating

Light gray polycarbonate body and cover, UL94V-2 flammability rating

Supplier's Site
Sheung Wan, Hong Kong
Electrical Enclosures
PNR-2600
Electrical Enclosures PNR-2600
Electrical Enclosures 3.94 x 3.94 x 2.17 Light Gray

Electrical Enclosures 3.94 x 3.94 x 2.17 Light Gray

Buy Now Datasheet
Enclosure, Wall Mount Polycarbonate Gray; Enclosure Type Bud Industries - 77C5283 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount Polycarbonate Gray; Enclosure Type Bud Industries
77C5283
Enclosure, Wall Mount Polycarbonate Gray; Enclosure Type Bud Industries 77C5283
ENCLOSURE, WALL MOUNT POLYCARBONATE GRAY; Enclosure Type:Wall Mount; Enclosure Material:Polycarbona te; External Height - Metric:100.1mm; External Width - Metric:100mm; External Depth - Metric:55mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT POLYCARBONATE GRAY; Enclosure Type:Wall Mount; Enclosure Material:Polycarbonate; External Height - Metric:100.1mm; External Width - Metric:100mm; External Depth - Metric:55mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes

Supplier's Site
Enclosure,Polycarbonate,NEMA 1,2,4,4x,12,13,Light Gray, 3.94 L x 3.94 W x 2.17 D - 70148742 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure,Polycarbonate,NEMA 1,2,4,4x,12,13,Light Gray, 3.94 L x 3.94 W x 2.17 D
70148742
Enclosure,Polycarbonate,NEMA 1,2,4,4x,12,13,Light Gray, 3.94 L x 3.94 W x 2.17 D 70148742
NEMA 4X Enclosures, Neoprene Gasket Material, ABS, Thermoplastic Body Material Water Tight, Corrosion Resistant Enclosures that Have Been Tested and Certified to UL508 4X Rating in Both the USA and Canada Designed and Constructed to Conform to NEMA 1, 2, 4, 4x, 12, 13 and IEC529 IP65 Requirements Recess in the Cover for Labels, Decals, Keypads, Etc. Three Styles Are Available: &tab; Style 1 — Solid Body and Cover in Light Gray Polycarbonate Material &tab; Style 2 — Solid Body and Clear Cover in Polycarbonate Material &tab; Style 3 — Solid Body and Cover in Dark Gray ABS Material

NEMA 4X Enclosures, Neoprene Gasket Material, ABS, Thermoplastic Body Material

  • Water Tight, Corrosion Resistant Enclosures that Have Been Tested and Certified to UL508 4X Rating in Both the USA and Canada
  • Designed and Constructed to Conform to NEMA 1, 2, 4, 4x, 12, 13 and IEC529 IP65 Requirements
  • Recess in the Cover for Labels, Decals, Keypads, Etc.
  • Three Styles Are Available:
    &tab; Style 1 — Solid Body and Cover in Light Gray Polycarbonate Material
    &tab; Style 2 — Solid Body and Clear Cover in Polycarbonate Material
    &tab; Style 3 — Solid Body and Cover in Dark Gray ABS Material
Supplier's Site

Technical Specifications

  BUD INDUSTRIES, INC. VAST STOCK CO., LIMITED Newark, An Avnet Company Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number PNR-2600 PNR-2600 77C5283 70148742
Product Name Plastic Boxes, NEMA 4x Electrical Enclosures Enclosure, Wall Mount Polycarbonate Gray; Enclosure Type Bud Industries Enclosure,Polycarbonate,NEMA 1,2,4,4x,12,13,Light Gray, 3.94 L x 3.94 W x 2.17 D
Type Electronic and Instrument Enclosures; Junction Box Electronic and Instrument Enclosures
Shape Rectangular; Square
Length 3.94 inch (100 mm) 3.94 inch (100 mm) 3.94 inch (100 mm) 3.94 inch (99.95 mm)
Width 3.94 inch (100 mm) 2.17 inch (55.12 mm) 3.94 inch (100 mm) 3.94 inch (99.95 mm)
Depth 2.17 inch (55.12 mm) 2.17 inch (55 mm) 1.65 inch (41.78 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Phenolic Instrument Case - 702 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 8.38 inch (213 mm)
View Details
3 suppliers
Type C Ductless Balance Enclosure - PowderSafe™ AC765C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 36 inch (914 mm)
View Details
Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details