BUD INDUSTRIES, INC. Plastic Boxes, NEMA 4x PN-1341-DG

Description
Dark gray ABS body and cover, UL94V-2 flammability rating
Datasheet
Description
Dark gray ABS body and cover, UL94V-2 flammability rating
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Willoughby, OH, USA
Plastic Boxes, NEMA 4x
PN-1341-DG
Plastic Boxes, NEMA 4x PN-1341-DG
Dark gray ABS body and cover, UL94V-2 flammability rating

Dark gray ABS body and cover, UL94V-2 flammability rating

Supplier's Site
Sheung Wan, Hong Kong
Electrical Enclosures
PN-1341-DG
Electrical Enclosures PN-1341-DG
Electrical Enclosures NEMA Box, Solid, ABS 9.45 x 6.3 x 4.72"

Electrical Enclosures NEMA Box, Solid, ABS 9.45 x 6.3 x 4.72"

Buy Now Datasheet
NEMA 4X SEALED ABS ENCLOSURE. DK GRAY BODY & COVER. 9.45L X 6.30W X 4.72H - 70148856 - Allied Electronics, Inc.
Fort Worth, TX, USA
NEMA 4X SEALED ABS ENCLOSURE. DK GRAY BODY & COVER. 9.45L X 6.30W X 4.72H
70148856
NEMA 4X SEALED ABS ENCLOSURE. DK GRAY BODY & COVER. 9.45L X 6.30W X 4.72H 70148856
NEMA 4X Enclosures, Neoprene Gasket Material, High Impact ABS, Polycarbonate Body Material These polycarbonate and high-impact ABS molded enclosures meet NEMA 4X specifications and are ideal for use in the electrical and electronic industries. Available in three different versions: Designed to IP 65 of IEC 529 and NEMA 1, 2, 4, 4x, 12, and 13 Specifications Cover Attaching Screws Are Outside the Sealing Area, Preventing Ingress of Moisture and Dust Internal Bosses Allow Mounting of PCBs Horizontally or for Connection of Terminals, Etc., into Threaded Brass Inserts Internal Guide Slots for Mounting PCB Assemblies Vertically Cover Screws Are M-4 Stainless Steel, Non-Magnetic and Fasten into Threaded Brass Inserts The Polycarbonate Material Has an Operating Temperature of –40°C to +100°C ABS Material Has an Operating Temperature of –20°C to +80°C

NEMA 4X Enclosures, Neoprene Gasket Material, High Impact ABS, Polycarbonate Body Material
These polycarbonate and high-impact ABS molded enclosures meet NEMA 4X specifications and are ideal for use in the electrical and electronic industries. Available in three different versions:

  • Designed to IP 65 of IEC 529 and NEMA 1, 2, 4, 4x, 12, and 13 Specifications
  • Cover Attaching Screws Are Outside the Sealing Area, Preventing Ingress of Moisture and Dust
  • Internal Bosses Allow Mounting of PCBs Horizontally or for Connection of Terminals, Etc., into Threaded Brass Inserts
  • Internal Guide Slots for Mounting PCB Assemblies Vertically
  • Cover Screws Are M-4 Stainless Steel, Non-Magnetic and Fasten into Threaded Brass Inserts
  • The Polycarbonate Material Has an Operating Temperature of –40°C to +100°C
  • ABS Material Has an Operating Temperature of –20°C to +80°C
Supplier's Site
Enclosure, Junction Box, Plastic, Gray; Enclosure Type Bud Industries - 99B1499 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Junction Box, Plastic, Gray; Enclosure Type Bud Industries
99B1499
Enclosure, Junction Box, Plastic, Gray; Enclosure Type Bud Industries 99B1499
ENCLOSURE, JUNCTION BOX, PLASTIC, GRAY; Enclosure Type:Junction Box; Enclosure Material:ABS; External Height - Metric:240mm; External Width - Metric:160mm; External Depth - Metric:120mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, JUNCTION BOX, PLASTIC, GRAY; Enclosure Type:Junction Box; Enclosure Material:ABS; External Height - Metric:240mm; External Width - Metric:160mm; External Depth - Metric:120mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  BUD INDUSTRIES, INC. VAST STOCK CO., LIMITED Allied Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number PN-1341-DG PN-1341-DG 70148856 99B1499
Product Name Plastic Boxes, NEMA 4x Electrical Enclosures NEMA 4X SEALED ABS ENCLOSURE. DK GRAY BODY & COVER. 9.45L X 6.30W X 4.72H Enclosure, Junction Box, Plastic, Gray; Enclosure Type Bud Industries
Type Electronic and Instrument Enclosures; Junction Box Electronic and Instrument Enclosures
Shape Rectangular
Length 9.45 inch (240 mm) 9.45 inch (240 mm) 9.45 inch (240 mm) 9.45 inch (240 mm)
Width 6.3 inch (160 mm) 6.3 inch (160 mm) 6.3 inch (160 mm) 6.3 inch (160 mm)
Depth 4.72 inch (120 mm) 4.72 inch (120 mm) 4.72 inch (120 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Phenolic Instrument Case - 705 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4 inch (102 mm)
View Details
2 suppliers
Type C Ductless Balance Enclosure - PowderSafe™ AC785C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 72 inch (1829 mm)
View Details
Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details