BUD INDUSTRIES, INC. Boxes PN-1336-AC

Description
"Box Plastic, Polycarbonate Gray, Clear Cover/Door Cover Included 4.720"" L x 4.720"" W (119.89mm x 119.89mm) X 2.360"" (59.94mm)"
Request a Quote Datasheet
Description
"Box Plastic, Polycarbonate Gray, Clear Cover/Door Cover Included 4.720"" L x 4.720"" W (119.89mm x 119.89mm) X 2.360"" (59.94mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-PN-1336-AC-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, Polycarbonate Gray, Clear Cover/Door Cover Included 4.720"" L x 4.720"" W (119.89mm x 119.89mm) X 2.360"" (59.94mm)"

"Box Plastic, Polycarbonate Gray, Clear Cover/Door Cover Included 4.720"" L x 4.720"" W (119.89mm x 119.89mm) X 2.360"" (59.94mm)"

Buy Now Datasheet
Enclosure, Wall Mount, Pc, Grey/clear; Enclosure Type Bud Industries - 22AJ1425 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Pc, Grey/clear; Enclosure Type Bud Industries
22AJ1425
Enclosure, Wall Mount, Pc, Grey/clear; Enclosure Type Bud Industries 22AJ1425
ENCLOSURE, WALL MOUNT, PC, GREY/CLEAR; Enclosure Type:Wall Mount; Enclosure Material:Polycarbona te; External Height - Metric:59.94mm; External Width - Metric:119.89mm; External Depth - Metric:119.89mm; IP Rating:IP68 RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, PC, GREY/CLEAR; Enclosure Type:Wall Mount; Enclosure Material:Polycarbonate; External Height - Metric:59.94mm; External Width - Metric:119.89mm; External Depth - Metric:119.89mm; IP Rating:IP68 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-PN-1336-AC-ND 22AJ1425
Product Name Boxes Enclosure, Wall Mount, Pc, Grey/clear; Enclosure Type Bud Industries
Type Junction Box
Material Polycarbonate Polycarbonate; Polycarbonate
NEMA Rating Type 1 NEMA Enclosures
Features Flame Retardant
Length 2.36 inch (59.94 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Wall Boxes - 1927124 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 11.81 inch (300 mm)
Depth 7.87 inch (200 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type A Enclosure - PowderSafe™ AC720CT - AirClean Systems
Specs
Shape Rectangular
Length 41 inch (1041 mm)
Width 48 inch (1219 mm)
View Details