BUD INDUSTRIES, INC. Boxes PN-1335-AC

Description
"Box Plastic, Polycarbonate Gray, Clear Cover/Door Cover Included 10.430"" L x 7.280"" W (264.92mm x 184.91mm) X 3.739"" (94.97mm)"
Request a Quote
Description
"Box Plastic, Polycarbonate Gray, Clear Cover/Door Cover Included 10.430"" L x 7.280"" W (264.92mm x 184.91mm) X 3.739"" (94.97mm)"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Bud Industries Wall Mount Enclosure (part number 22AJ1422) is designed to meet NEMA 6P and IP68 specifications, making it suitable for both indoor and outdoor applications. Constructed from UV-stabilized polycarbonate, this enclosure is resistant to moisture and dust, with wall mounting holes and cover screws positioned outside the sealing area to prevent ingress. It features internal guide slots for vertical PCB assembly mounting and bosses for horizontal PCB mounting or terminal connections. The enclosure is RoHS compliant and has a service temperature range of -40°C to 120°C. The cover is available in gray or clear options, and the enclosure is UL listed, ensuring adherence to safety standards.

Datasheet Summary
Powered by GS/AI

The Bud Industries Wall Mount Enclosure (part number 22AJ1422) is designed to meet NEMA 6P and IP68 specifications, making it suitable for both indoor and outdoor applications. Constructed from UV-stabilized polycarbonate, this enclosure is resistant to moisture and dust, with wall mounting holes and cover screws positioned outside the sealing area to prevent ingress. It features internal guide slots for vertical PCB assembly mounting and bosses for horizontal PCB mounting or terminal connections. The enclosure is RoHS compliant and has a service temperature range of -40°C to 120°C. The cover is available in gray or clear options, and the enclosure is UL listed, ensuring adherence to safety standards.

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-PN-1335-AC-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, Polycarbonate Gray, Clear Cover/Door Cover Included 10.430"" L x 7.280"" W (264.92mm x 184.91mm) X 3.739"" (94.97mm)"

"Box Plastic, Polycarbonate Gray, Clear Cover/Door Cover Included 10.430"" L x 7.280"" W (264.92mm x 184.91mm) X 3.739"" (94.97mm)"

Buy Now Datasheet
Enclosure, Wall Mount, Pc, Grey/clear; Enclosure Type Bud Industries - 22AJ1422 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Pc, Grey/clear; Enclosure Type Bud Industries
22AJ1422
Enclosure, Wall Mount, Pc, Grey/clear; Enclosure Type Bud Industries 22AJ1422
ENCLOSURE, WALL MOUNT, PC, GREY/CLEAR; Enclosure Type:Wall Mount; Enclosure Material:Polycarbona te; External Height - Metric:95mm; External Width - Metric:264.92mm; External Depth - Metric:184.91mm; IP Rating:IP68 RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, PC, GREY/CLEAR; Enclosure Type:Wall Mount; Enclosure Material:Polycarbonate; External Height - Metric:95mm; External Width - Metric:264.92mm; External Depth - Metric:184.91mm; IP Rating:IP68 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-PN-1335-AC-ND 22AJ1422
Product Name Boxes Enclosure, Wall Mount, Pc, Grey/clear; Enclosure Type Bud Industries
Type Junction Box
Material Polycarbonate Polycarbonate; Polycarbonate
NEMA Rating Type 1 NEMA Enclosures
Features Flame Retardant
Length 3.74 inch (95 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Wall Boxes - 1896587 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 7.87 inch (200 mm)
Depth 5.91 inch (150 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411J - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4 inch (102 mm)
Width 4 inch (102 mm)
View Details
3 suppliers