OKW Enclosures, Inc. ENCLOSURE, TYPE M, 8.071 X 5.512 X 2.953 INCHES B3020127-AL

Description
Enclosure, ABS Plastic Body, 6.102 in. W x 4.134 in. D x 2.559 in. H Applications Test and Measurement Medical Equipment Mobile Electronics Communications Devices Features Modern Desk Top and Portable Cases Molded in ABS, UL94HB Molded Sloping Front Panel Aluminum Rear Panel Two Models with Bail Arms Circuit Board Bosses Color Off-White
Description
Enclosure, ABS Plastic Body, 6.102 in. W x 4.134 in. D x 2.559 in. H Applications Test and Measurement Medical Equipment Mobile Electronics Communications Devices Features Modern Desk Top and Portable Cases Molded in ABS, UL94HB Molded Sloping Front Panel Aluminum Rear Panel Two Models with Bail Arms Circuit Board Bosses Color Off-White

Suppliers

Company
Product
Description
Supplier Links
ENCLOSURE, TYPE M, 8.071 X 5.512 X 2.953 INCHES - 70016712 - Allied Electronics, Inc.
Fort Worth, TX, USA
ENCLOSURE, TYPE M, 8.071 X 5.512 X 2.953 INCHES
70016712
ENCLOSURE, TYPE M, 8.071 X 5.512 X 2.953 INCHES 70016712
Enclosure, ABS Plastic Body, 6.102 in. W x 4.134 in. D x 2.559 in. H Applications Test and Measurement Medical Equipment Mobile Electronics Communications Devices Features Modern Desk Top and Portable Cases Molded in ABS, UL94HB Molded Sloping Front Panel Aluminum Rear Panel Two Models with Bail Arms Circuit Board Bosses Color Off-White

Enclosure, ABS Plastic Body, 6.102 in. W x 4.134 in. D x 2.559 in. H
Applications

  • Test and Measurement
  • Medical Equipment
  • Mobile Electronics
  • Communications Devices
    Features
  • Modern Desk Top and Portable Cases
  • Molded in ABS, UL94HB
  • Molded Sloping Front Panel
  • Aluminum Rear Panel
  • Two Models with Bail Arms
  • Circuit Board Bosses
  • Color Off-White
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Industrial Enclosures
Product Number 70016712
Product Name ENCLOSURE, TYPE M, 8.071 X 5.512 X 2.953 INCHES
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

ENCLOSURE, G190, RECESSED TOP, 7.48 X 5.433 X 1.791 INCHES - 70016709 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Length 7.48 inch (190 mm)
Width 5.43 inch (138 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
EMH9 instrument housing - flameproof ex d instrument housing - BARTEC
Specs
Type Electronic and Instrument Enclosures
Material Aluminum
NEMA Rating NEMA Enclosures
View Details
Enclosures, Boxes, & Cases - 115-912 - Powell Electronics, Inc.
Specs
Type Junction Box
View Details