BUD INDUSTRIES, INC. Boxes PIP-11763

Description
"Box Plastic, Fiberglass/Polyester , Polycarbonate Gray Cover Included 5.118"" L x 3.150"" W (130.00mm x 80.00mm) X 3.346"" (85.00mm)"
Request a Quote Datasheet
Description
"Box Plastic, Fiberglass/Polyester , Polycarbonate Gray Cover Included 5.118"" L x 3.150"" W (130.00mm x 80.00mm) X 3.346"" (85.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-2124-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, Fiberglass/Polyester , Polycarbonate Gray Cover Included 5.118"" L x 3.150"" W (130.00mm x 80.00mm) X 3.346"" (85.00mm)"

"Box Plastic, Fiberglass/Polyester, Polycarbonate Gray Cover Included 5.118"" L x 3.150"" W (130.00mm x 80.00mm) X 3.346"" (85.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
PIP-11763
Electrical Enclosures PIP-11763
Electrical Enclosures 5.118 x 3.15 x 3.346 GRAY COVER

Electrical Enclosures 5.118 x 3.15 x 3.346 GRAY COVER

Buy Now Datasheet
Box Enclosure, Polycarbonate, Grey; Enclosure Type Bud Industries - 48X9597 - Newark, An Avnet Company
Chicago, IL, United States
Box Enclosure, Polycarbonate, Grey; Enclosure Type Bud Industries
48X9597
Box Enclosure, Polycarbonate, Grey; Enclosure Type Bud Industries 48X9597
BOX ENCLOSURE, POLYCARBONATE, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:130mm; External Width - Metric:80mm; External Depth - Metric:85mm; IP Rating:IP67; Body Color:Grey RoHS Compliant: Yes

BOX ENCLOSURE, POLYCARBONATE, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate; External Height - Metric:130mm; External Width - Metric:80mm; External Depth - Metric:85mm; IP Rating:IP67; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-2124-ND PIP-11763 48X9597
Product Name Boxes Electrical Enclosures Box Enclosure, Polycarbonate, Grey; Enclosure Type Bud Industries
Type Junction Box Electronic and Instrument Enclosures
Material Fiberglass; Polycarbonate Polycarbonate; Polycarbonate
NEMA Rating Type 1 NEMA Enclosures NEMA Enclosures
Features Flame Retardant RoHS Compliant
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1228931 - RS Components, Ltd.
Specs
Shape Rectangular
Length 4.92 inch (125 mm)
Width 4.92 inch (125 mm)
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details
Operator Protection Microscope Enclosure - AC632TMIC - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details