BUD INDUSTRIES, INC. PI Series PI-1911

Description
Dark gray ABS body with light gray cover, UL94V-0
Datasheet
Description
Dark gray ABS body with light gray cover, UL94V-0
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Willoughby, OH, USA
PI Series
PI-1911
PI Series PI-1911
Dark gray ABS body with light gray cover, UL94V-0

Dark gray ABS body with light gray cover, UL94V-0

Supplier's Site
Enclosure, Instrument, Plastic, Gray; Enclosure Type Bud Industries - 95F968 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Plastic, Gray; Enclosure Type Bud Industries
95F968
Enclosure, Instrument, Plastic, Gray; Enclosure Type Bud Industries 95F968
ENCLOSURE, INSTRUMENT, PLASTIC, GRAY; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:190mm; External Width - Metric:100mm; External Depth - Metric:80mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, PLASTIC, GRAY; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:190mm; External Width - Metric:100mm; External Depth - Metric:80mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure; High-Impact ABS (UL94-V0); 3.890 in.; 7.480 in.; 3.150 in. - 70148473 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure; High-Impact ABS (UL94-V0); 3.890 in.; 7.480 in.; 3.150 in.
70148473
Enclosure; High-Impact ABS (UL94-V0); 3.890 in.; 7.480 in.; 3.150 in. 70148473
3.890 in. Length, 7.480 in. Height, PI-Series ABS Molted Enclosures This line of molded enclosures is ideally suited for instrumentation and telecommunications equipment from hand-held to desk top sizes. Available in twelve sizes in either UL94 V-O rated flame retardant ABS or standard high-impact ABS. Designed to IP 54 of IEC 529 Internal Guide Slots Provided for Vertical Mounting of PCBs Internal Bosses Provided for Horizontal Mounting of PCBs Top and Bottom Covers Are Lightly Textured Providing a Scratch-Resistant, High-Quality Finish Standard Models have UL94 V-O ABS Top and Bottom Covers Molded in Dark Gray with End Panels in Light Gray "-LG" Types Have High Impact ABS Top and Bottom Covers Molded in Light Gray with End Panels in Dark Gray Four M-3 Screws Are Countersunk in the Bottom Cover and Thread into Brass Inserts to Secure the Top Cover and End Panels Two Part Design with Tongue and Groove Joint Between Top and Bottom Covers and Specially Designed End Panels of the Same Material

3.890 in. Length, 7.480 in. Height, PI-Series ABS Molted Enclosures
This line of molded enclosures is ideally suited for instrumentation and telecommunications equipment from hand-held to desk top sizes. Available in twelve sizes in either UL94 V-O rated flame retardant ABS or standard high-impact ABS.

  • Designed to IP 54 of IEC 529
  • Internal Guide Slots Provided for Vertical Mounting of PCBs
  • Internal Bosses Provided for Horizontal Mounting of PCBs
  • Top and Bottom Covers Are Lightly Textured Providing a Scratch-Resistant, High-Quality Finish
  • Standard Models have UL94 V-O ABS Top and Bottom Covers Molded in Dark Gray with End Panels in Light Gray
  • "-LG" Types Have High Impact ABS Top and Bottom Covers Molded in Light Gray with End Panels in Dark Gray
  • Four M-3 Screws Are Countersunk in the Bottom Cover and Thread into Brass Inserts to Secure the Top Cover and End Panels
  • Two Part Design with Tongue and Groove Joint Between Top and Bottom Covers and Specially Designed End Panels of the Same Material
Supplier's Site

Technical Specifications

  BUD INDUSTRIES, INC. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number PI-1911 95F968 70148473
Product Name PI Series Enclosure, Instrument, Plastic, Gray; Enclosure Type Bud Industries Enclosure; High-Impact ABS (UL94-V0); 3.890 in.; 7.480 in.; 3.150 in.
Type Electronic and Instrument Enclosures Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Shape Rectangular
Length 3.15 inch (80.01 mm) 7.48 inch (190 mm) 3.89 inch (98.81 mm)
Width 3.94 inch (100 mm) 3.94 inch (100 mm) 3.15 inch (80.01 mm)
Depth 7.48 inch (190 mm) 3.15 inch (80 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
General Purpose Enclosures - 1228916 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.94 inch (100 mm)
Width 3.94 inch (100 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414PHI6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 10 inch (254 mm)
Width 8 inch (203 mm)
View Details
7 suppliers