BUD INDUSTRIES, INC. Plasticase™ Style D PC-11482

Description
UL94-HB flammability rating, molded in card guides and mounting bosses
Request a Quote Datasheet
Description
UL94-HB flammability rating, molded in card guides and mounting bosses
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Willoughby, OH, USA
Plasticase™ Style D
PC-11482
Plasticase™ Style D PC-11482
UL94-HB flammability rating, molded in card guides and mounting bosses

UL94-HB flammability rating, molded in card guides and mounting bosses

Supplier's Site
Boxes - PC-11482-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Gray Split Sides and End Panel(s) 10.240"" L x 7.075"" W (260.10mm x 179.71mm) X 2.560"" (65.02mm)"

"Box Plastic, ABS Gray Split Sides and End Panel(s) 10.240"" L x 7.075"" W (260.10mm x 179.71mm) X 2.560"" (65.02mm)"

Buy Now Datasheet
Enclosure, Box, Plastic, Gray; Enclosure Type Bud Industries - 66F3924 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Box, Plastic, Gray; Enclosure Type Bud Industries
66F3924
Enclosure, Box, Plastic, Gray; Enclosure Type Bud Industries 66F3924
ENCLOSURE, BOX, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:65mm; External Width - Metric:260mm; External Depth - Metric:180mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, BOX, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:65mm; External Width - Metric:260mm; External Depth - Metric:180mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Case, Plastic; Flame Retardant ABS; 10.240 in. 0.015 in.; UL 94V-0 - 70148245 - Allied Electronics, Inc.
Fort Worth, TX, USA
Case, Plastic; Flame Retardant ABS; 10.240 in. 0.015 in.; UL 94V-0
70148245
Case, Plastic; Flame Retardant ABS; 10.240 in. 0.015 in.; UL 94V-0 70148245
ABS Body , 10.240 in. +⁄- 0.015 in. Length, 2.560 in. +⁄- 0.015 in. Height, Style E Plasticases Features molded in card guides and circuit board mounting bosses. Dark Gray UL94V-O Flame Retardant Polystyrene Plastic Covers Light Gray Plastic End Panels

ABS Body , 10.240 in. +⁄- 0.015 in. Length, 2.560 in. +⁄- 0.015 in. Height, Style E Plasticases
Features molded in card guides and circuit board mounting bosses.

  • Dark Gray UL94V-O Flame Retardant Polystyrene Plastic Covers
  • Light Gray Plastic End Panels
Supplier's Site

Technical Specifications

  BUD INDUSTRIES, INC. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number PC-11482 PC-11482-ND 66F3924 70148245
Product Name Plasticase™ Style D Boxes Enclosure, Box, Plastic, Gray; Enclosure Type Bud Industries Case, Plastic; Flame Retardant ABS; 10.240 in. 0.015 in.; UL 94V-0
Type Electronic and Instrument Enclosures Junction Box Electronic and Instrument Enclosures
Shape Rectangular
Length 2.56 inch (65.02 mm) 2.56 inch (65 mm) 10.24 inch (260 mm)
Width 10.24 inch (260 mm) 10.24 inch (260 mm) 7.08 inch (180 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Wall Boxes - 1947498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 4.76 inch (121 mm)
Depth 6.54 inch (166 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC770C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 48 inch (1219 mm)
View Details