BUD INDUSTRIES, INC. Plastic Box, Plasticase(Tm) Style D, Impact Resistant Abs With Natural Finish Aluminum End Panels. , Light Gray Covers, 1.2-Inch X 5.31-Inch X .07-Inch Panel, 4.07-Inch Clear Inside Depth Bud Indus... PC-11480-LGA

Description
Plastic Box, PLASTICASE(TM) Style D, Impact resistant ABS with natural finish aluminum end panels. , Light gray covers, 1.2-inch x 5.31-inch x .07-inch panel, 4.07-inch clear inside depth
Description
Plastic Box, PLASTICASE(TM) Style D, Impact resistant ABS with natural finish aluminum end panels. , Light gray covers, 1.2-inch x 5.31-inch x .07-inch panel, 4.07-inch clear inside depth

Suppliers

Company
Product
Description
Supplier Links
Plastic Box, Plasticase(Tm) Style D, Impact Resistant Abs With Natural Finish Aluminum End Panels. , Light Gray Covers, 1.2-Inch X 5.31-Inch X .07-Inch Panel, 4.07-Inch Clear Inside Depth Bud Indus... - 66F3919 - Newark, An Avnet Company
Chicago, IL, United States
Plastic Box, Plasticase(Tm) Style D, Impact Resistant Abs With Natural Finish Aluminum End Panels. , Light Gray Covers, 1.2-Inch X 5.31-Inch X .07-Inch Panel, 4.07-Inch Clear Inside Depth Bud Indus...
66F3919
Plastic Box, Plasticase(Tm) Style D, Impact Resistant Abs With Natural Finish Aluminum End Panels. , Light Gray Covers, 1.2-Inch X 5.31-Inch X .07-Inch Panel, 4.07-Inch Clear Inside Depth Bud Indus... 66F3919
Plastic Box, PLASTICASE(TM) Style D, Impact resistant ABS with natural finish aluminum end panels. , Light gray covers, 1.2-inch x 5.31-inch x .07-inch panel, 4.07-inch clear inside depth

Plastic Box, PLASTICASE(TM) Style D, Impact resistant ABS with natural finish aluminum end panels. , Light gray covers, 1.2-inch x 5.31-inch x .07-inch panel, 4.07-inch clear inside depth

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 66F3919
Product Name Plastic Box, Plasticase(Tm) Style D, Impact Resistant Abs With Natural Finish Aluminum End Panels. , Light Gray Covers, 1.2-Inch X 5.31-Inch X .07-Inch Panel, 4.07-Inch Clear Inside Depth Bud Indus...
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Vertical Drum Flammable Safety Cabinet with Rollers - CAB746 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Stacking cabinets - R5HEE-3003 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Features Heavy Duty; Modular
Material Steel
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS60T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details