BUD INDUSTRIES, INC. Boxes PC-11477

Description
"Box Plastic, ABS Gray Split Sides and End Panel(s) 6.102"" L x 3.622"" W (154.99mm x 92.00mm) X 1.161"" (29.49mm)"
Request a Quote Datasheet
Description
"Box Plastic, ABS Gray Split Sides and End Panel(s) 6.102"" L x 3.622"" W (154.99mm x 92.00mm) X 1.161"" (29.49mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-1700-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Gray Split Sides and End Panel(s) 6.102"" L x 3.622"" W (154.99mm x 92.00mm) X 1.161"" (29.49mm)"

"Box Plastic, ABS Gray Split Sides and End Panel(s) 6.102"" L x 3.622"" W (154.99mm x 92.00mm) X 1.161"" (29.49mm)"

Buy Now Datasheet
Enclosure, Desk Top, Plastic, Gray; Enclosure Type Bud Industries - 09R5057 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Desk Top, Plastic, Gray; Enclosure Type Bud Industries
09R5057
Enclosure, Desk Top, Plastic, Gray; Enclosure Type Bud Industries 09R5057
ENCLOSURE, DESK TOP, PLASTIC, GRAY; Enclosure Type:Desktop; Enclosure Material:ABS; External Height - Metric:154.9mm; External Width - Metric:92mm; External Depth - Metric:29mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, DESK TOP, PLASTIC, GRAY; Enclosure Type:Desktop; Enclosure Material:ABS; External Height - Metric:154.9mm; External Width - Metric:92mm; External Depth - Metric:29mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-1700-ND 09R5057
Product Name Boxes Enclosure, Desk Top, Plastic, Gray; Enclosure Type Bud Industries
Type Junction Box
Material ABS ABS; ABS
Features Flame Retardant
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Wall Boxes - 1867028 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 8.54 inch (217 mm)
Depth 5.22 inch (132 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosures, Boxes, & Cases - 1414PHILP - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details
4 suppliers