BUD INDUSTRIES, INC. Potting Boxes Style B PB-1576-TF

Description
UL 94V-0 flammability rating, available in black
Request a Quote Datasheet
Description
UL 94V-0 flammability rating, available in black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Willoughby, OH, USA
Potting Boxes Style B
PB-1576-TF
Potting Boxes Style B PB-1576-TF
UL 94V-0 flammability rating, available in black

UL 94V-0 flammability rating, available in black

Supplier's Site
Boxes, Enclosures, Racks - Boxes - PB-1576-TF - Win Source Electronics
Laguna Hills, CA, United States
Boxes, Enclosures, Racks - Boxes
PB-1576-TF
Boxes, Enclosures, Racks - Boxes PB-1576-TF
Win Source Part Number: 1083911-PB-1576-TF Category: Boxes, Enclosures, Racks>Boxes Series: Style B Color: Black Features: Mounting Flange Package: Bulk Material Flammability Rating: UL94 V-0 Standard Package: 1 Thickness: 0.070" (1.78mm) Height: 1.500" (38.10mm) Material: Plastic, ABS Design: Open End(s) Weight: 0.938 lb (425.47 g) Container Type: Box, Potting Area (L x W): 9.00in² (58.1cm²) Dimension: 3.000" L x 3.000" W (76.20mm x 76.20mm) Alternative Parts (Cross-Reference): PB-1576; 47805; PB-1576-BF; 1591LSBK; 1591LBK; 1591XXLBKPB1576TF; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3923.10.9000 Mfr: Bud Industries Other Names: 377-1179,PB1576TF,PB 1576 TF

Win Source Part Number: 1083911-PB-1576-TF
Category: Boxes, Enclosures, Racks>Boxes
Series: Style B
Color: Black
Features: Mounting Flange
Package: Bulk
Material Flammability Rating: UL94 V-0
Standard Package: 1
Thickness: 0.070" (1.78mm)
Height: 1.500" (38.10mm)
Material: Plastic, ABS
Design: Open End(s)
Weight: 0.938 lb (425.47 g)
Container Type: Box, Potting
Area (L x W): 9.00in² (58.1cm²)
Dimension: 3.000" L x 3.000" W (76.20mm x 76.20mm)
Alternative Parts (Cross-Reference): PB-1576; 47805; PB-1576-BF; 1591LSBK; 1591LBK; 1591XXLBKPB1576TF;
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3923.10.9000
Mfr: Bud Industries
Other Names: 377-1179,PB1576TF,PB 1576 TF

Buy Now
Boxes - 377-1179-ND - DigiKey
Thief River Falls, MN, United States
"Box, Potting Plastic, ABS Black Open End(s) 3.000"" L x 3.000"" W (76.20mm x 76.20mm) X 1.500"" (38.10mm)"

"Box, Potting Plastic, ABS Black Open End(s) 3.000"" L x 3.000"" W (76.20mm x 76.20mm) X 1.500"" (38.10mm)"

Buy Now Datasheet
Box, Potting; ABS theremoplastic; 3.078in.; 3.078 in.; 1.500 in.; 0.070 in. - 70148423 - Allied Electronics, Inc.
Fort Worth, TX, USA
Box, Potting; ABS theremoplastic; 3.078in.; 3.078 in.; 1.500 in.; 0.070 in.
70148423
Box, Potting; ABS theremoplastic; 3.078in.; 3.078 in.; 1.500 in.; 0.070 in. 70148423
ABS Thermoplastic Body, Black, Textured Finish, +70°C Operating Temperature, Potting Boxs Available in 3 styles and six sizes, these low cost enclosures are made of tough, lightweight CYCOLAC ABS thermoplastic. Flammability Rating: 94V-0 at 0.062" thickness and continuous use temperature of 70°C. Optional close-fitting covers are available in all sizes. Finish: Black. Pkg. of 10.

ABS Thermoplastic Body, Black, Textured Finish, +70°C Operating Temperature, Potting Boxs
Available in 3 styles and six sizes, these low cost enclosures are made of tough, lightweight CYCOLAC ABS thermoplastic. Flammability Rating: 94V-0 at 0.062" thickness and continuous use temperature of 70°C. Optional close-fitting covers are available in all sizes. Finish: Black. Pkg. of 10.

Supplier's Site
Enclosure, Potting Box, Plastic, Black; Enclosure Type Bud Industries - 95F999 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Potting Box, Plastic, Black; Enclosure Type Bud Industries
95F999
Enclosure, Potting Box, Plastic, Black; Enclosure Type Bud Industries 95F999
ENCLOSURE, POTTING BOX, PLASTIC, BLACK; Enclosure Type:Potting Box; Enclosure Material:ABS; External Height - Metric:76.2mm; External Width - Metric:76mm; External Depth - Metric:38mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, POTTING BOX, PLASTIC, BLACK; Enclosure Type:Potting Box; Enclosure Material:ABS; External Height - Metric:76.2mm; External Width - Metric:76mm; External Depth - Metric:38mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  BUD INDUSTRIES, INC. Win Source Electronics DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number PB-1576-TF PB-1576-TF 377-1179-ND 70148423 95F999
Product Name Potting Boxes Style B Boxes, Enclosures, Racks - Boxes Boxes Box, Potting; ABS theremoplastic; 3.078in.; 3.078 in.; 1.500 in.; 0.070 in. Enclosure, Potting Box, Plastic, Black; Enclosure Type Bud Industries
Type Electronic and Instrument Enclosures Junction Box Electronic and Instrument Enclosures
Shape Rectangular; Square
Length 3 inch (76.2 mm) 3.08 inch (78.18 mm) 3 inch (76.2 mm)
Width 3 inch (76.2 mm) 3.08 inch (78.18 mm) 2.99 inch (76 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Multipurpose Enclosure, Abs, White; Enclosure Type Takachi - 84X0130 - Newark, An Avnet Company
Specs
Length 0.9839 inch (24.99 mm)
Width 1.77 inch (45 mm)
Depth 3.54 inch (90 mm)
View Details
10.5
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 6.13 to 11.37 inch (156 to 289 mm)
View Details