BUD INDUSTRIES, INC. Cable and Cord Grips NG-9514

Description
"Cable Gland 0.24"" ~ 0.43"" (6.0mm ~ 11.0mm) Nylon PG13.5 Black"
Request a Quote Datasheet
Description
"Cable Gland 0.24"" ~ 0.43"" (6.0mm ~ 11.0mm) Nylon PG13.5 Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - 377-1924-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
377-1924-ND
Cable and Cord Grips 377-1924-ND
"Cable Gland 0.24"" ~ 0.43"" (6.0mm ~ 11.0mm) Nylon PG13.5 Black"

"Cable Gland 0.24"" ~ 0.43"" (6.0mm ~ 11.0mm) Nylon PG13.5 Black"

Buy Now Datasheet
Cable Gland (Clamp), Pg13.5; Thread Size Imperial Bud Industries - 83F3335 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland (Clamp), Pg13.5; Thread Size Imperial Bud Industries
83F3335
Cable Gland (Clamp), Pg13.5; Thread Size Imperial Bud Industries 83F3335
CABLE GLAND (CLAMP), PG13.5; Thread Size - Imperial:PG13.5; Thread Size - Metric:-; Cable Diameter Min:6mm; Cable Diameter Max:11mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Black; IP / NEMA Rating:NEMA 4X RoHS Compliant: Yes

CABLE GLAND (CLAMP), PG13.5; Thread Size - Imperial:PG13.5; Thread Size - Metric:-; Cable Diameter Min:6mm; Cable Diameter Max:11mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Black; IP / NEMA Rating:NEMA 4X RoHS Compliant: Yes

Supplier's Site Datasheet
Gland, Cable; 0.236 to 0.472 in.; PG 13.5; 0.787 in.; Nylon; NBR (N) Rubber - 70148587 - Allied Electronics, Inc.
Fort Worth, TX, USA
Gland, Cable; 0.236 to 0.472 in.; PG 13.5; 0.787 in.; Nylon; NBR (N) Rubber
70148587
Gland, Cable; 0.236 to 0.472 in.; PG 13.5; 0.787 in.; Nylon; NBR (N) Rubber 70148587
Cable glands, Plastic Boxes - NEMA 4X Accessories, Black Color, Nylon Body Material Assembly consists of UL94V-2 rated molded nylon body, hex nut, cable nut and rubber gasket and cable seal. Required to maintain rating when cables enter or exit a NEMA 4 or 4x type enclosure. Available in black in seven sizes. Required to maintain NEMA 4X rating when cables enter or exit a NEMA 4 or 4X type enclosure.

Cable glands, Plastic Boxes - NEMA 4X Accessories, Black Color, Nylon Body Material
Assembly consists of UL94V-2 rated molded nylon body, hex nut, cable nut and rubber gasket and cable seal. Required to maintain rating when cables enter or exit a NEMA 4 or 4x type enclosure. Available in black in seven sizes.
Required to maintain NEMA 4X rating when cables enter or exit a NEMA 4 or 4X type enclosure.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Sealing Glands Sealing Glands Sealing Glands
Product Number 377-1924-ND 83F3335 70148587
Product Name Cable and Cord Grips Cable Gland (Clamp), Pg13.5; Thread Size Imperial Bud Industries Gland, Cable; 0.236 to 0.472 in.; PG 13.5; 0.787 in.; Nylon; NBR (N) Rubber
Application Cable & Wire Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Hole Cable Gland - RMH Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.4803 to 1.27 inch (12.2 to 32.3 mm)
View Details
Cable Glands - 2101369 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Nylon 66
Opening Diameter 0.5118 to 0.7087 inch (13 to 18 mm)
View Details
3 Position Mini PL SPEC Pak ® Cable Gland (Pm32) - PS3T20-3X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 3 #
Opening Diameter 0.0630 to 0.1024 inch (1.6 to 2.6 mm)
View Details
2 suppliers