BUD INDUSTRIES, INC. Gland, Cable; 0.197 to 0.394 in.; PG 11; 0.717 in.; Nylon; NBR (N) Rubber NG-9513

Description
Cable glands, Plastic Boxes - NEMA 4X Accessories, Black Color, Nylon Body Material Assembly consists of UL94V-2 rated molded nylon body, hex nut, cable nut and rubber gasket and cable seal. Required to maintain rating when cables enter or exit a NEMA 4 or 4x type enclosure. Available in black in seven sizes. Required to maintain NEMA 4X rating when cables enter or exit a NEMA 4 or 4X type enclosure.
Description
Cable glands, Plastic Boxes - NEMA 4X Accessories, Black Color, Nylon Body Material Assembly consists of UL94V-2 rated molded nylon body, hex nut, cable nut and rubber gasket and cable seal. Required to maintain rating when cables enter or exit a NEMA 4 or 4x type enclosure. Available in black in seven sizes. Required to maintain NEMA 4X rating when cables enter or exit a NEMA 4 or 4X type enclosure.

Suppliers

Company
Product
Description
Supplier Links
Gland, Cable; 0.197 to 0.394 in.; PG 11; 0.717 in.; Nylon; NBR (N) Rubber - 70148586 - Allied Electronics, Inc.
Fort Worth, TX, USA
Gland, Cable; 0.197 to 0.394 in.; PG 11; 0.717 in.; Nylon; NBR (N) Rubber
70148586
Gland, Cable; 0.197 to 0.394 in.; PG 11; 0.717 in.; Nylon; NBR (N) Rubber 70148586
Cable glands, Plastic Boxes - NEMA 4X Accessories, Black Color, Nylon Body Material Assembly consists of UL94V-2 rated molded nylon body, hex nut, cable nut and rubber gasket and cable seal. Required to maintain rating when cables enter or exit a NEMA 4 or 4x type enclosure. Available in black in seven sizes. Required to maintain NEMA 4X rating when cables enter or exit a NEMA 4 or 4X type enclosure.

Cable glands, Plastic Boxes - NEMA 4X Accessories, Black Color, Nylon Body Material
Assembly consists of UL94V-2 rated molded nylon body, hex nut, cable nut and rubber gasket and cable seal. Required to maintain rating when cables enter or exit a NEMA 4 or 4x type enclosure. Available in black in seven sizes.
Required to maintain NEMA 4X rating when cables enter or exit a NEMA 4 or 4X type enclosure.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Strain Reliefs
Product Number 70148586
Product Name Gland, Cable; 0.197 to 0.394 in.; PG 11; 0.717 in.; Nylon; NBR (N) Rubber
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Cable Gland;Polyamide 6; Neoprene;NPT 1/2in;5-12mm;Black;44mm;24mm;14mm - 70074427 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Diameter 0.835 inch (21.2 mm)
View Details
Liquid Tight Strain Relief - Nickel Plated Brass - 85824060 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.512 to 0.709 inch (13 to 18 mm)
View Details
Connector Strain Relief - 5206472-1 - TE Connectivity
Specs
Material Thermoplastic
View Details
Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details