Interpower Multi Cable Liquid Tight Strain Relief 85826030

Description
Flammability Rating: UL 94V-0 Dynamic Temp. Rating: -20ºC to 80ºC Static Temp. Rating: -40ºC to 100ºC Ingress Protection Rating: IP68/69k NEMA Enclosure Rating: NEMA 6 Male Thread Type: 1/2" NPT Mounting Hole: 21.1mm Wrenching Flats: 24mm Number of Holes: 3 Diameter of Holes: 2.0mm Torque Settings: 2.50N·m General Material: Nylon 6/6 Color: Black CE Marking: yes REMARKS: "O" Ring included.
Request a Quote Datasheet
Description
Flammability Rating: UL 94V-0 Dynamic Temp. Rating: -20ºC to 80ºC Static Temp. Rating: -40ºC to 100ºC Ingress Protection Rating: IP68/69k NEMA Enclosure Rating: NEMA 6 Male Thread Type: 1/2" NPT Mounting Hole: 21.1mm Wrenching Flats: 24mm Number of Holes: 3 Diameter of Holes: 2.0mm Torque Settings: 2.50N·m General Material: Nylon 6/6 Color: Black CE Marking: yes REMARKS: "O" Ring included.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi Cable Liquid Tight Strain Relief - 85826030 - Interpower
Oskaloosa, IA, United States
Multi Cable Liquid Tight Strain Relief
85826030
Multi Cable Liquid Tight Strain Relief 85826030
Flammability Rating: UL 94V-0 Dynamic Temp. Rating: -20ºC to 80ºC Static Temp. Rating: -40ºC to 100ºC Ingress Protection Rating: IP68/69k NEMA Enclosure Rating: NEMA 6 Male Thread Type: 1/2" NPT Mounting Hole: 21.1mm Wrenching Flats: 24mm Number of Holes: 3 Diameter of Holes: 2.0mm Torque Settings: 2.50N·m General Material: Nylon 6/6 Color: Black CE Marking: yes REMARKS: "O" Ring included.

Flammability Rating: UL 94V-0

Dynamic Temp. Rating: -20ºC to 80ºC

Static Temp. Rating: -40ºC to 100ºC

Ingress Protection Rating: IP68/69k

NEMA Enclosure Rating: NEMA 6

Male Thread Type: 1/2" NPT

Mounting Hole: 21.1mm

Wrenching Flats: 24mm

Number of Holes: 3

Diameter of Holes: 2.0mm

Torque Settings: 2.50N·m

General Material: Nylon 6/6

Color: Black

CE Marking: yes

REMARKS: "O" Ring included.

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Strain Reliefs
Product Number 85826030
Product Name Multi Cable Liquid Tight Strain Relief
Material Polyamide / Nylon®
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Strain Relief with Dome Nut - 85820610 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.079 to 0.197 inch (2 to 5 mm)
View Details
Multi Cable Liquid Tight Strain Relief - 85825310 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 1.85 inch (47 mm)
View Details
Liquid Tight Strain Relief with Dome Nut - 85820620 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.079 to 0.236 inch (2 to 6 mm)
View Details
Strain Relief Liquid Tight Flex - 85820250 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.276 to 0.472 inch (7 to 12 mm)
View Details