OKW Enclosures, Inc. Dual Face Sloping Plastic Enclosures UNITEC

Description
Dual face sloping front plastic enclosures Our innovative UNITEC enclosures provide users with two operating panels at different inclinations, for face to face applications. generously dimensioned dialog areas inclined by 72° and 18° for face to face electronic devices; for example, user inputs data on the top and another person reads the displays/printouts on the front face highly attractive contoured design suitable for desktop and wall mounted applications two sizes, each with twelve versions recessed areas 0.024" (labels) or 0.055" (membrane keypads) deep on the front part and on the top part uniquely, it is possible to have an all over product label versions with battery compartment for 3 or 5 x AA cells flexible component mounting; PCBs can be positioned in the bottom, top and front parts; screw pillars integrated electronics and interfaces can be installed as complete packages, top and front part are at right angles to each other protection class IP 40 hidden wall mounting in different orientations, separate wall suspension element (accessory)
Request a Quote
Description
Dual face sloping front plastic enclosures Our innovative UNITEC enclosures provide users with two operating panels at different inclinations, for face to face applications. generously dimensioned dialog areas inclined by 72° and 18° for face to face electronic devices; for example, user inputs data on the top and another person reads the displays/printouts on the front face highly attractive contoured design suitable for desktop and wall mounted applications two sizes, each with twelve versions recessed areas 0.024" (labels) or 0.055" (membrane keypads) deep on the front part and on the top part uniquely, it is possible to have an all over product label versions with battery compartment for 3 or 5 x AA cells flexible component mounting; PCBs can be positioned in the bottom, top and front parts; screw pillars integrated electronics and interfaces can be installed as complete packages, top and front part are at right angles to each other protection class IP 40 hidden wall mounting in different orientations, separate wall suspension element (accessory)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

UNITEC dual face sloping front plastic enclosures are designed for face-to-face applications with two operating panels inclined at 72° and 18°. Available in two sizes, S and M, they are made of ABS (UL 94 HB) in off-white RAL 9002, with dimensions of 4.92"x6.97"x2.72" for size S and 5.83"x8.27"x3.15" for size M. The enclosures feature integrated screw pillars for flexible PCB mounting, recessed areas for labels or membrane keypads, and an IP 40 protection rating. Hidden wall mounting is supported via a separate wall suspension accessory. Battery compartments for 3 or 5 AA cells are available in selected versions.

Datasheet Summary
Powered by GS/AI

UNITEC dual face sloping front plastic enclosures are designed for face-to-face applications with two operating panels inclined at 72° and 18°. Available in two sizes, S and M, they are made of ABS (UL 94 HB) in off-white RAL 9002, with dimensions of 4.92"x6.97"x2.72" for size S and 5.83"x8.27"x3.15" for size M. The enclosures feature integrated screw pillars for flexible PCB mounting, recessed areas for labels or membrane keypads, and an IP 40 protection rating. Hidden wall mounting is supported via a separate wall suspension accessory. Battery compartments for 3 or 5 AA cells are available in selected versions.

Suppliers

Company
Product
Description
Supplier Links
Dual Face Sloping Plastic Enclosures - UNITEC - OKW Enclosures, Inc.
Bridgeville, PA, USA
Dual Face Sloping Plastic Enclosures
UNITEC
Dual Face Sloping Plastic Enclosures UNITEC
Dual face sloping front plastic enclosures Our innovative UNITEC enclosures provide users with two operating panels at different inclinations, for face to face applications. generously dimensioned dialog areas inclined by 72° and 18° for face to face electronic devices; for example, user inputs data on the top and another person reads the displays/printouts on the front face highly attractive contoured design suitable for desktop and wall mounted applications two sizes, each with twelve versions recessed areas 0.024" (labels) or 0.055" (membrane keypads) deep on the front part and on the top part uniquely, it is possible to have an all over product label versions with battery compartment for 3 or 5 x AA cells flexible component mounting; PCBs can be positioned in the bottom, top and front parts; screw pillars integrated electronics and interfaces can be installed as complete packages, top and front part are at right angles to each other protection class IP 40 hidden wall mounting in different orientations, separate wall suspension element (accessory)

Dual face sloping front plastic enclosures

Our innovative UNITEC enclosures provide users with two operating panels at different inclinations, for face to face applications.

  • generously dimensioned dialog areas inclined by 72° and 18° for face to face electronic devices; for example, user inputs data on the top and another person reads the displays/printouts on the front face
  • highly attractive contoured design suitable for desktop and wall mounted applications
  • two sizes, each with twelve versions
  • recessed areas 0.024" (labels) or 0.055" (membrane keypads) deep on the front part and on the top part
  • uniquely, it is possible to have an all over product label
  • versions with battery compartment for 3 or 5 x AA cells
  • flexible component mounting; PCBs can be positioned in the bottom, top and front parts; screw pillars integrated
  • electronics and interfaces can be installed as complete packages, top and front part are at right angles to each other
  • protection class IP 40
  • hidden wall mounting in different orientations, separate wall suspension element (accessory)
Supplier's Site Datasheet

Technical Specifications

  OKW Enclosures, Inc.
Product Category Industrial Enclosures
Product Number UNITEC
Product Name Dual Face Sloping Plastic Enclosures
Type Electronic and Instrument Enclosures; Operator Station; Console Enclosures
Shape Rectangular; Slanted
Length 4.92 to 5.83 inch (125 to 148 mm)
Width 6.97 to 8.27 inch (177 to 210 mm)
Depth 0.8660 to 0.9840 inch (22 to 24.99 mm)
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Enclosures - 2832135 - RS Components, Ltd.
Specs
Length 2.28 inch (58 mm)
Width 1.38 inch (35 mm)
Material Polycarbonate; Polycarbonate, Polyphenylene Oxide
View Details
ENCLOSURE, DESK TOP CASE WITH HANDLE, ALUMINUM, 5.9 X 13.78 X 10.25 - 70016744 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Length 13.7 inch (348 mm)
Width 130 inch (3289 mm)
View Details
ENCLOSURE, ERGO CASE - S, FLAT, ABS, OFF-WHITE, 3.1 X 3.77 X 1.25 - 70016745 - Allied Electronics, Inc.
Specs
Length 3.15 inch (80.01 mm)
Width 3.78 inch (96.01 mm)
Depth 1.26 inch (32 mm)
View Details