ENCLOSURE, WALL MOUNT, PBT/PC LIGHT GRAY; Enclosure Type:Wall Mount; Enclosure Material:PBT, Polycarbonate; External Height - Metric:530mm; External Width - Metric:430mm; External Depth - Metric:160mm; IP Rating:IP66; Body Color:GreyRoHS Compliant: Yes
Electrical Enclosures NEMA Box PC/PBT Outdoor Clear
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | 73R8093 | NBF-32436 |
| Product Name | Enclosure, Wall Mount, Pbt/pc Light Gray; Enclosure Type Bud Industries | Electrical Enclosures |
| Length | 20.87 inch (530 mm) | |
| Width | 16.93 inch (430 mm) | |
| Depth | 6.3 inch (160 mm) | |
| Material | Polycarbonate; PBT, Polycarbonate | |
| NEMA Rating | NEMA Enclosures |