BUD INDUSTRIES, INC. Boxes, Enclosures, Racks - Boxes NBF-32334

Description
Win Source Part Number: 1058289-NBF-32334 Category: Boxes, Enclosures, Racks>Boxes Series: NBF Color: Gray Features: PCB Supports, Non-Metallic Hinges Package: Bulk Material Flammability Rating: UL94 5VA Standard Package: 1 Ratings: IP66, NEMA 1,2,4,4X,12,13 Thickness: 0.165" (4.20mm) Height: 7.870" (199.90mm) Material: Plastic, ABS/PBT Blend Design: Hinged Door, Lid Weight: 11 lbs (5 kg) Container Type: Box Area (L x W): 310in² (2000cm²) Dimension: 19.680" L x 15.740" W (499.87mm x 399.80mm) Alternative Parts (Cross-Reference): NBF-32234; NBF-32134; NBF-32434NBF32334; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3923.10.9000 Mfr: Bud Industries Other Names: NBF32334,NBF 32334
Request a Quote Datasheet
Description
Win Source Part Number: 1058289-NBF-32334 Category: Boxes, Enclosures, Racks>Boxes Series: NBF Color: Gray Features: PCB Supports, Non-Metallic Hinges Package: Bulk Material Flammability Rating: UL94 5VA Standard Package: 1 Ratings: IP66, NEMA 1,2,4,4X,12,13 Thickness: 0.165" (4.20mm) Height: 7.870" (199.90mm) Material: Plastic, ABS/PBT Blend Design: Hinged Door, Lid Weight: 11 lbs (5 kg) Container Type: Box Area (L x W): 310in² (2000cm²) Dimension: 19.680" L x 15.740" W (499.87mm x 399.80mm) Alternative Parts (Cross-Reference): NBF-32234; NBF-32134; NBF-32434NBF32334; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3923.10.9000 Mfr: Bud Industries Other Names: NBF32334,NBF 32334
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes, Enclosures, Racks - Boxes - NBF-32334 - Win Source Electronics
Laguna Hills, CA, United States
Boxes, Enclosures, Racks - Boxes
NBF-32334
Boxes, Enclosures, Racks - Boxes NBF-32334
Win Source Part Number: 1058289-NBF-32334 Category: Boxes, Enclosures, Racks>Boxes Series: NBF Color: Gray Features: PCB Supports, Non-Metallic Hinges Package: Bulk Material Flammability Rating: UL94 5VA Standard Package: 1 Ratings: IP66, NEMA 1,2,4,4X,12,13 Thickness: 0.165" (4.20mm) Height: 7.870" (199.90mm) Material: Plastic, ABS/PBT Blend Design: Hinged Door, Lid Weight: 11 lbs (5 kg) Container Type: Box Area (L x W): 310in² (2000cm²) Dimension: 19.680" L x 15.740" W (499.87mm x 399.80mm) Alternative Parts (Cross-Reference): NBF-32234; NBF-32134; NBF-32434NBF32334; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3923.10.9000 Mfr: Bud Industries Other Names: NBF32334,NBF 32334

Win Source Part Number: 1058289-NBF-32334
Category: Boxes, Enclosures, Racks>Boxes
Series: NBF
Color: Gray
Features: PCB Supports, Non-Metallic Hinges
Package: Bulk
Material Flammability Rating: UL94 5VA
Standard Package: 1
Ratings: IP66, NEMA 1,2,4,4X,12,13
Thickness: 0.165" (4.20mm)
Height: 7.870" (199.90mm)
Material: Plastic, ABS/PBT Blend
Design: Hinged Door, Lid
Weight: 11 lbs (5 kg)
Container Type: Box
Area (L x W): 310in² (2000cm²)
Dimension: 19.680" L x 15.740" W (499.87mm x 399.80mm)
Alternative Parts (Cross-Reference): NBF-32234; NBF-32134; NBF-32434NBF32334;
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3923.10.9000
Mfr: Bud Industries
Other Names: NBF32334,NBF 32334

Buy Now Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
NBF-32334
Electrical Enclosures NBF-32334
Electrical Enclosures 19.68x15.74x6.69in SOLID OUTDOOR

Electrical Enclosures 19.68x15.74x6.69in SOLID OUTDOOR

Buy Now Datasheet
Enclosure, Wall Mount, Pbt/pc Light Gray; Enclosure Type Bud Industries - 73R8069 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Pbt/pc Light Gray; Enclosure Type Bud Industries
73R8069
Enclosure, Wall Mount, Pbt/pc Light Gray; Enclosure Type Bud Industries 73R8069
ENCLOSURE, WALL MOUNT, PBT/PC LIGHT GRAY; Enclosure Type:Wall Mount; Enclosure Material:PBT, Polycarbonate; External Height - Metric:500mm; External Width - Metric:400mm; External Depth - Metric:200mm; IP Rating:IP66; Body Color:GreyRoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, PBT/PC LIGHT GRAY; Enclosure Type:Wall Mount; Enclosure Material:PBT, Polycarbonate; External Height - Metric:500mm; External Width - Metric:400mm; External Depth - Metric:200mm; IP Rating:IP66; Body Color:GreyRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number NBF-32334 NBF-32334 73R8069
Product Name Boxes, Enclosures, Racks - Boxes Electrical Enclosures Enclosure, Wall Mount, Pbt/pc Light Gray; Enclosure Type Bud Industries
Type Electronic and Instrument Enclosures
Length 19.7 inch (500 mm) 19.69 inch (500 mm)
Width 6.69 inch (170 mm) 15.75 inch (400 mm)
Depth 7.87 inch (200 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Aluminium Enclosure With Tilt Leg - EXPT Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 2.2 to 5.51 inch (56 to 140 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details