BUD INDUSTRIES, INC. Enclosure, Wall Mount, Abs/pc Light Gray; Enclosure Type Bud Industries NBF-32240

Description
ENCLOSURE, WALL MOUNT, ABS/PC LIGHT GRAY; Enclosure Type:Wall Mount; Enclosure Material:ABS, Polycarbonate; External Height - Metric:179.8mm; External Width - Metric:500mm; External Depth - Metric:600mm; IP Rating:IP66 RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, WALL MOUNT, ABS/PC LIGHT GRAY; Enclosure Type:Wall Mount; Enclosure Material:ABS, Polycarbonate; External Height - Metric:179.8mm; External Width - Metric:500mm; External Depth - Metric:600mm; IP Rating:IP66 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Wall Mount, Abs/pc Light Gray; Enclosure Type Bud Industries - 73R8049 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Abs/pc Light Gray; Enclosure Type Bud Industries
73R8049
Enclosure, Wall Mount, Abs/pc Light Gray; Enclosure Type Bud Industries 73R8049
ENCLOSURE, WALL MOUNT, ABS/PC LIGHT GRAY; Enclosure Type:Wall Mount; Enclosure Material:ABS, Polycarbonate; External Height - Metric:179.8mm; External Width - Metric:500mm; External Depth - Metric:600mm; IP Rating:IP66 RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, ABS/PC LIGHT GRAY; Enclosure Type:Wall Mount; Enclosure Material:ABS, Polycarbonate; External Height - Metric:179.8mm; External Width - Metric:500mm; External Depth - Metric:600mm; IP Rating:IP66 RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Electrical Enclosures
NBF-32240
Electrical Enclosures NBF-32240
Electrical Enclosures NEMA Box ABS/PC Indoor Clear

Electrical Enclosures NEMA Box ABS/PC Indoor Clear

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures
Product Number 73R8049 NBF-32240
Product Name Enclosure, Wall Mount, Abs/pc Light Gray; Enclosure Type Bud Industries Electrical Enclosures
Length 7.08 inch (180 mm)
Width 19.69 inch (500 mm)
Depth 23.62 inch (600 mm)
Material Polycarbonate; ABS; ABS, Polycarbonate
NEMA Rating NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
IP65 Plastic Box Large Type - BCAL Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 5.04 to 7.01 inch (128 to 178 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details