BUD INDUSTRIES, INC. Boxes NBF-32142

Description
"Box Plastic, ABS/PC Blend Gray Hinged Door, Lid 23.620"" L x 19.680"" W (599.95mm x 499.87mm) X 9.840"" (249.94mm)"
Request a Quote Datasheet
Description
"Box Plastic, ABS/PC Blend Gray Hinged Door, Lid 23.620"" L x 19.680"" W (599.95mm x 499.87mm) X 9.840"" (249.94mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-1781-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS/PC Blend Gray Hinged Door, Lid 23.620"" L x 19.680"" W (599.95mm x 499.87mm) X 9.840"" (249.94mm)"

"Box Plastic, ABS/PC Blend Gray Hinged Door, Lid 23.620"" L x 19.680"" W (599.95mm x 499.87mm) X 9.840"" (249.94mm)"

Buy Now Datasheet
Enclosure, Wall Mount, Abs/pc Light Gray; Enclosure Type Bud Industries - 73R8027 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Abs/pc Light Gray; Enclosure Type Bud Industries
73R8027
Enclosure, Wall Mount, Abs/pc Light Gray; Enclosure Type Bud Industries 73R8027
ENCLOSURE, WALL MOUNT, ABS/PC LIGHT GRAY; Enclosure Type:Wall Mount; Enclosure Material:ABS, Polycarbonate; External Height - Metric:249.9mm; External Width - Metric:500mm; External Depth - Metric:600mm; IP Rating:IP66 RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, ABS/PC LIGHT GRAY; Enclosure Type:Wall Mount; Enclosure Material:ABS, Polycarbonate; External Height - Metric:249.9mm; External Width - Metric:500mm; External Depth - Metric:600mm; IP Rating:IP66 RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Electrical Enclosures
NBF-32142
Electrical Enclosures NBF-32142
Electrical Enclosures 23.62 x 19.68 x 9.84 SOLID DOOR INDOOR

Electrical Enclosures 23.62 x 19.68 x 9.84 SOLID DOOR INDOOR

Buy Now Datasheet
ENCLOSURE;ABS/PC;UL94-5V;NEMA1,2,4,4X;INDOOR;SOLID DOOR;LT GRAY;23.62X19.68X9.84 - 70148023 - Allied Electronics, Inc.
Fort Worth, TX, USA
ENCLOSURE;ABS/PC;UL94-5V;NEMA1,2,4,4X;INDOOR;SOLID DOOR;LT GRAY;23.62X19.68X9.84
70148023
ENCLOSURE;ABS/PC;UL94-5V;NEMA1,2,4,4X;INDOOR;SOLID DOOR;LT GRAY;23.62X19.68X9.84 70148023
Designed to IP66 of IEC 529 and NEMA 1, 2, 4 and 4x specifications All plastic construction including hinge pins Comes complete with stainless steel wall mounting brackets and hardware Style B has two plastic latches and one stainless steel padlockable latch ABS plastic enclosures are molded out of light gray material with UL94-HB flammability rating. (Not UL Listed) ABS/PC blended plastic enclosures are molded out of light gray material with UL94-5VA flammability rating. Suggested service temperature range -40C to +70C.

  • Designed to IP66 of IEC 529 and NEMA 1, 2, 4 and 4x specifications
  • All plastic construction including hinge pins
  • Comes complete with stainless steel wall mounting brackets and hardware
    Style B has two plastic latches and one stainless steel padlockable latch
  • ABS plastic enclosures are molded out of light gray material with UL94-HB flammability rating. (Not UL Listed)
  • ABS/PC blended plastic enclosures are molded out of light gray material with UL94-5VA flammability rating. Suggested service temperature range -40C to +70C.
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-1781-ND 73R8027 NBF-32142 70148023
Product Name Boxes Enclosure, Wall Mount, Abs/pc Light Gray; Enclosure Type Bud Industries Electrical Enclosures ENCLOSURE;ABS/PC;UL94-5V;NEMA1,2,4,4X;INDOOR;SOLID DOOR;LT GRAY;23.62X19.68X9.84
Type Junction Box Electronic and Instrument Enclosures
Material ABS Polycarbonate; ABS; ABS, Polycarbonate ABS
NEMA Rating Type 1 NEMA Enclosures NEMA Enclosures NEMA Enclosures; Type 1; Type 2; Type 4; Type 4X; Type 12; Type 13
Features Hinged Cover; Flame Retardant RoHS Compliant
Ingress Protection(IP) Rating Against Foreign Objects 6 6 6
Unlock Full Specs
to access all available technical data

Similar Products

Wall Boxes - 1833521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 19.69 inch (500 mm)
Depth 9.84 inch (250 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Bulk Handling Enclosure - PowderSafe™ AC795BE - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 60 inch (1524 mm)
View Details