BUD INDUSTRIES, INC. Boxes NBF-32132

Description
"Box Plastic, ABS/PC Blend Gray Hinged Door, Lid 19.680"" L x 15.740"" W (499.87mm x 399.80mm) X 6.290"" (159.77mm)"
Request a Quote Datasheet
Description
"Box Plastic, ABS/PC Blend Gray Hinged Door, Lid 19.680"" L x 15.740"" W (499.87mm x 399.80mm) X 6.290"" (159.77mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-1779-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS/PC Blend Gray Hinged Door, Lid 19.680"" L x 15.740"" W (499.87mm x 399.80mm) X 6.290"" (159.77mm)"

"Box Plastic, ABS/PC Blend Gray Hinged Door, Lid 19.680"" L x 15.740"" W (499.87mm x 399.80mm) X 6.290"" (159.77mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
NBF-32132
Electrical Enclosures NBF-32132
Electrical Enclosures 19.68 x 15.74 x 6.29 SOLID DOOR INDOOR

Electrical Enclosures 19.68 x 15.74 x 6.29 SOLID DOOR INDOOR

Buy Now Datasheet
Enclosure, Wall Mount, Abs/pc Light Gray; Enclosure Type Bud Industries - 73R8022 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Abs/pc Light Gray; Enclosure Type Bud Industries
73R8022
Enclosure, Wall Mount, Abs/pc Light Gray; Enclosure Type Bud Industries 73R8022
ENCLOSURE, WALL MOUNT, ABS/PC LIGHT GRAY; Enclosure Type:Wall Mount; Enclosure Material:ABS, Polycarbonate; External Height - Metric:159.8mm; External Width - Metric:400mm; External Depth - Metric:500mm; IP Rating:IP66 RoHS Compliant: No

ENCLOSURE, WALL MOUNT, ABS/PC LIGHT GRAY; Enclosure Type:Wall Mount; Enclosure Material:ABS, Polycarbonate; External Height - Metric:159.8mm; External Width - Metric:400mm; External Depth - Metric:500mm; IP Rating:IP66 RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-1779-ND NBF-32132 73R8022
Product Name Boxes Electrical Enclosures Enclosure, Wall Mount, Abs/pc Light Gray; Enclosure Type Bud Industries
Type Junction Box Electronic and Instrument Enclosures
Material ABS Polycarbonate; ABS; ABS, Polycarbonate
NEMA Rating Type 1 NEMA Enclosures NEMA Enclosures
Features Hinged Cover; Flame Retardant RoHS Compliant
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Aluminum Enclosure With Silicone Band - MXB Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 1.73 to 7.87 inch (44 to 200 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details