BUD INDUSTRIES, INC. Boxes NBF-32120

Description
"Box Plastic, ABS/PC Blend Gray Hinged Door, Lid 11.810"" L x 7.870"" W (299.97mm x 199.90mm) X 7.870"" (199.90mm)"
Request a Quote Datasheet
Description
"Box Plastic, ABS/PC Blend Gray Hinged Door, Lid 11.810"" L x 7.870"" W (299.97mm x 199.90mm) X 7.870"" (199.90mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - NBF-32120-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS/PC Blend Gray Hinged Door, Lid 11.810"" L x 7.870"" W (299.97mm x 199.90mm) X 7.870"" (199.90mm)"

"Box Plastic, ABS/PC Blend Gray Hinged Door, Lid 11.810"" L x 7.870"" W (299.97mm x 199.90mm) X 7.870"" (199.90mm)"

Buy Now Datasheet
Enclosure, Wall Mount, Abs/pc Light Gray; Enclosure Type Bud Industries - 73R8016 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Abs/pc Light Gray; Enclosure Type Bud Industries
73R8016
Enclosure, Wall Mount, Abs/pc Light Gray; Enclosure Type Bud Industries 73R8016
ENCLOSURE, WALL MOUNT, ABS/PC LIGHT GRAY; Enclosure Type:Wall Mount; Enclosure Material:ABS, Polycarbonate; External Height - Metric:199.9mm; External Width - Metric:200mm; External Depth - Metric:300mm; IP Rating:IP66 RoHS Compliant: No

ENCLOSURE, WALL MOUNT, ABS/PC LIGHT GRAY; Enclosure Type:Wall Mount; Enclosure Material:ABS, Polycarbonate; External Height - Metric:199.9mm; External Width - Metric:200mm; External Depth - Metric:300mm; IP Rating:IP66 RoHS Compliant: No

Supplier's Site
Sheung Wan, Hong Kong
Electrical Enclosures
NBF-32120
Electrical Enclosures NBF-32120
Electrical Enclosures NEMA Box ABS/PC Indoor

Electrical Enclosures NEMA Box ABS/PC Indoor

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number NBF-32120-ND 73R8016 NBF-32120
Product Name Boxes Enclosure, Wall Mount, Abs/pc Light Gray; Enclosure Type Bud Industries Electrical Enclosures
Type Junction Box Electronic and Instrument Enclosures
Material ABS Polycarbonate; ABS; ABS, Polycarbonate
NEMA Rating Type 1 NEMA Enclosures
Features Hinged Cover; Flame Retardant RoHS Compliant
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
IP65 Aluminum Case With Corner Guard - EXW Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 2.28 to 7.76 inch (58 to 197 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details