BUD INDUSTRIES, INC. Boxes NBF-32108

Description
"Box Plastic, ABS/PC Blend Gray Hinged Door, Lid 10.630"" L x 3.930"" W (270.00mm x 99.82mm) X 2.750"" (69.85mm)"
Request a Quote Datasheet
Description
"Box Plastic, ABS/PC Blend Gray Hinged Door, Lid 10.630"" L x 3.930"" W (270.00mm x 99.82mm) X 2.750"" (69.85mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-1775-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS/PC Blend Gray Hinged Door, Lid 10.630"" L x 3.930"" W (270.00mm x 99.82mm) X 2.750"" (69.85mm)"

"Box Plastic, ABS/PC Blend Gray Hinged Door, Lid 10.630"" L x 3.930"" W (270.00mm x 99.82mm) X 2.750"" (69.85mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
NBF-32108
Electrical Enclosures NBF-32108
Electrical Enclosures 10.63 x 3.94 x 2.75 SOLID DOOR

Electrical Enclosures 10.63 x 3.94 x 2.75 SOLID DOOR

Buy Now Datasheet
Enclosure, Wall Mount, Abs/pc Light Gray; Enclosure Type Bud Industries - 73R8010 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Abs/pc Light Gray; Enclosure Type Bud Industries
73R8010
Enclosure, Wall Mount, Abs/pc Light Gray; Enclosure Type Bud Industries 73R8010
ENCLOSURE, WALL MOUNT, ABS/PC LIGHT GRAY; Enclosure Type:Wall Mount; Enclosure Material:ABS, Polycarbonate; External Height - Metric:69.9mm; External Width - Metric:100mm; External Depth - Metric:270mm; IP Rating:IP66 RoHS Compliant: No

ENCLOSURE, WALL MOUNT, ABS/PC LIGHT GRAY; Enclosure Type:Wall Mount; Enclosure Material:ABS, Polycarbonate; External Height - Metric:69.9mm; External Width - Metric:100mm; External Depth - Metric:270mm; IP Rating:IP66 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-1775-ND NBF-32108 73R8010
Product Name Boxes Electrical Enclosures Enclosure, Wall Mount, Abs/pc Light Gray; Enclosure Type Bud Industries
Type Junction Box Electronic and Instrument Enclosures
Material ABS Polycarbonate; ABS; ABS, Polycarbonate
NEMA Rating Type 1 NEMA Enclosures NEMA Enclosures
Features Hinged Cover; Flame Retardant RoHS Compliant
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
ESP pre-assembled junction boxes - esp pre assembled junction boxes - BARTEC
Specs
Type Junction Box
NEMA Rating NEMA Enclosures
Features Explosion Proof
View Details
TG Series Enclosures - 200-408-01 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.95 inch (202 mm)
View Details
2 suppliers