BUD INDUSTRIES, INC. Boxes NBF-32104

Description
"Box Plastic, ABS/PC Blend Gray Hinged Door, Lid 5.900"" L x 3.930"" W (149.86mm x 99.82mm) X 2.750"" (69.85mm)"
Request a Quote Datasheet
Description
"Box Plastic, ABS/PC Blend Gray Hinged Door, Lid 5.900"" L x 3.930"" W (149.86mm x 99.82mm) X 2.750"" (69.85mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-1773-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS/PC Blend Gray Hinged Door, Lid 5.900"" L x 3.930"" W (149.86mm x 99.82mm) X 2.750"" (69.85mm)"

"Box Plastic, ABS/PC Blend Gray Hinged Door, Lid 5.900"" L x 3.930"" W (149.86mm x 99.82mm) X 2.750"" (69.85mm)"

Buy Now Datasheet
Enclosure, Wall Mount, Abs/pc Light Gray; Enclosure Type Bud Industries - 73R8008 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Abs/pc Light Gray; Enclosure Type Bud Industries
73R8008
Enclosure, Wall Mount, Abs/pc Light Gray; Enclosure Type Bud Industries 73R8008
ENCLOSURE, WALL MOUNT, ABS/PC LIGHT GRAY; Enclosure Type:Wall Mount; Enclosure Material:ABS, Polycarbonate; External Height - Metric:69.9mm; External Width - Metric:100mm; External Depth - Metric:150mm; IP Rating:IP66 RoHS Compliant: No

ENCLOSURE, WALL MOUNT, ABS/PC LIGHT GRAY; Enclosure Type:Wall Mount; Enclosure Material:ABS, Polycarbonate; External Height - Metric:69.9mm; External Width - Metric:100mm; External Depth - Metric:150mm; IP Rating:IP66 RoHS Compliant: No

Supplier's Site
Sheung Wan, Hong Kong
Electrical Enclosures
NBF-32104
Electrical Enclosures NBF-32104
Electrical Enclosures 5.9 x 3.94 x 2.75 SOLID DOOR

Electrical Enclosures 5.9 x 3.94 x 2.75 SOLID DOOR

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-1773-ND 73R8008 NBF-32104
Product Name Boxes Enclosure, Wall Mount, Abs/pc Light Gray; Enclosure Type Bud Industries Electrical Enclosures
Type Junction Box Electronic and Instrument Enclosures
Material ABS Polycarbonate; ABS; ABS, Polycarbonate
NEMA Rating Type 1 NEMA Enclosures NEMA Enclosures
Features Hinged Cover; Flame Retardant RoHS Compliant
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details