BUD INDUSTRIES, INC. Boxes NBF-32046

Description
"Box Plastic, ABS Gray Hinged Door, Lid 27.550"" L x 19.680"" W (699.77mm x 499.87mm) X 9.840"" (249.94mm)"
Request a Quote Datasheet
Description
"Box Plastic, ABS Gray Hinged Door, Lid 27.550"" L x 19.680"" W (699.77mm x 499.87mm) X 9.840"" (249.94mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-1771-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Gray Hinged Door, Lid 27.550"" L x 19.680"" W (699.77mm x 499.87mm) X 9.840"" (249.94mm)"

"Box Plastic, ABS Gray Hinged Door, Lid 27.550"" L x 19.680"" W (699.77mm x 499.87mm) X 9.840"" (249.94mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
NBF-32046
Electrical Enclosures NBF-32046
Electrical Enclosures 27.56 X 19.69 X 9.47 NBF NEMA ECONOMY

Electrical Enclosures 27.56 X 19.69 X 9.47 NBF NEMA ECONOMY

Buy Now Datasheet
Enclosure, Wall Mount, Abs, Light Gray; Enclosure Type Bud Industries - 73R8006 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Abs, Light Gray; Enclosure Type Bud Industries
73R8006
Enclosure, Wall Mount, Abs, Light Gray; Enclosure Type Bud Industries 73R8006
ENCLOSURE, WALL MOUNT, ABS, LIGHT GRAY; Enclosure Type:Wall Mount; Enclosure Material:ABS; External Height - Metric:249.9mm; External Width - Metric:500mm; External Depth - Metric:700mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: No

ENCLOSURE, WALL MOUNT, ABS, LIGHT GRAY; Enclosure Type:Wall Mount; Enclosure Material:ABS; External Height - Metric:249.9mm; External Width - Metric:500mm; External Depth - Metric:700mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-1771-ND NBF-32046 73R8006
Product Name Boxes Electrical Enclosures Enclosure, Wall Mount, Abs, Light Gray; Enclosure Type Bud Industries
Type Junction Box Electronic and Instrument Enclosures
Material ABS ABS; ABS
NEMA Rating Type 1 NEMA Enclosures NEMA Enclosures
Features Hinged Cover; Flame Retardant RoHS Compliant
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Unlock Full Specs
to access all available technical data

Similar Products

Phenolic Instrument Case - 716 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 5 inch (127 mm)
View Details
3 suppliers
Type C Ductless Balance Enclosure - PowderSafe™ AC780C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 72 inch (1829 mm)
View Details
Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details