BUD INDUSTRIES, INC. Electrical Enclosures NBF-32044

Description
Electrical Enclosures NEMA Box ABS Indoor
Datasheet
Description
Electrical Enclosures NEMA Box ABS Indoor
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Electrical Enclosures
NBF-32044
Electrical Enclosures NBF-32044
Electrical Enclosures NEMA Box ABS Indoor

Electrical Enclosures NEMA Box ABS Indoor

Buy Now Datasheet
Enclosure, Wall Mount, Abs, Light Gray; Enclosure Type Bud Industries - 73R8005 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Abs, Light Gray; Enclosure Type Bud Industries
73R8005
Enclosure, Wall Mount, Abs, Light Gray; Enclosure Type Bud Industries 73R8005
ENCLOSURE, WALL MOUNT, ABS, LIGHT GRAY; Enclosure Type:Wall Mount; Enclosure Material:ABS; External Height - Metric:179.8mm; External Width - Metric:500mm; External Depth - Metric:700mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: No

ENCLOSURE, WALL MOUNT, ABS, LIGHT GRAY; Enclosure Type:Wall Mount; Enclosure Material:ABS; External Height - Metric:179.8mm; External Width - Metric:500mm; External Depth - Metric:700mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: No

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number NBF-32044 73R8005
Product Name Electrical Enclosures Enclosure, Wall Mount, Abs, Light Gray; Enclosure Type Bud Industries
Type Electronic and Instrument Enclosures
Features RoHS Compliant
Length 7.08 inch (180 mm)
Width 19.69 inch (500 mm)
Depth 27.56 inch (700 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Development Board Enclosures - 2539305 - RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Width 1.26 inch (32 mm)
Depth 5.12 inch (130 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411W - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 12 inch (305 mm)
Width 3 inch (76.2 mm)
View Details
4 suppliers