BUD INDUSTRIES, INC. Electrical Enclosures NBF-32040

Description
Electrical Enclosures PLASTIC NEMA BOX
Datasheet
Description
Electrical Enclosures PLASTIC NEMA BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Electrical Enclosures
NBF-32040
Electrical Enclosures NBF-32040
Electrical Enclosures PLASTIC NEMA BOX

Electrical Enclosures PLASTIC NEMA BOX

Buy Now Datasheet
Enclosure, Wall Mount, Abs, Light Gray; Enclosure Type Bud Industries - 73R8003 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Abs, Light Gray; Enclosure Type Bud Industries
73R8003
Enclosure, Wall Mount, Abs, Light Gray; Enclosure Type Bud Industries 73R8003
ENCLOSURE, WALL MOUNT, ABS, LIGHT GRAY; Enclosure Type:Wall Mount; Enclosure Material:ABS; External Height - Metric:179.8mm; External Width - Metric:500mm; External Depth - Metric:600mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: No

ENCLOSURE, WALL MOUNT, ABS, LIGHT GRAY; Enclosure Type:Wall Mount; Enclosure Material:ABS; External Height - Metric:179.8mm; External Width - Metric:500mm; External Depth - Metric:600mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: No

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number NBF-32040 73R8003
Product Name Electrical Enclosures Enclosure, Wall Mount, Abs, Light Gray; Enclosure Type Bud Industries
Type Electronic and Instrument Enclosures
NEMA Rating NEMA Enclosures NEMA Enclosures
Features RoHS Compliant
Length 7.08 inch (180 mm)
Width 19.69 inch (500 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Enclosure, Handheld, Abs, Black; Enclosure Type Takachi - 38AC2567 - Newark, An Avnet Company
Specs
Length 1.1 inch (28 mm)
Width 3.11 inch (79 mm)
Depth 4.96 inch (126 mm)
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details