BUD INDUSTRIES, INC. Boxes NBF-32006

Description
"Box Plastic, ABS Gray Hinged Door, Lid 7.870"" L x 3.930"" W (199.90mm x 99.82mm) X 2.750"" (69.85mm)"
Request a Quote Datasheet
Description
"Box Plastic, ABS Gray Hinged Door, Lid 7.870"" L x 3.930"" W (199.90mm x 99.82mm) X 2.750"" (69.85mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-1763-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Gray Hinged Door, Lid 7.870"" L x 3.930"" W (199.90mm x 99.82mm) X 2.750"" (69.85mm)"

"Box Plastic, ABS Gray Hinged Door, Lid 7.870"" L x 3.930"" W (199.90mm x 99.82mm) X 2.750"" (69.85mm)"

Buy Now Datasheet
BUDI Wall Mount - NBF-32006 - Galco Industrial Electronics
Madison Heights, MI, United States
BUDI Wall Mount
NBF-32006
BUDI Wall Mount NBF-32006
NEMA Enclosure ABS Plastic

NEMA Enclosure ABS Plastic

Supplier's Site
Enclosure, Wall Mount, Abs, Light Gray; Enclosure Type Bud Industries - 73R7986 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Abs, Light Gray; Enclosure Type Bud Industries
73R7986
Enclosure, Wall Mount, Abs, Light Gray; Enclosure Type Bud Industries 73R7986
ENCLOSURE, WALL MOUNT, ABS, LIGHT GRAY; Enclosure Type:Wall Mount; Enclosure Material:ABS; External Height - Metric:69.9mm; External Width - Metric:100mm; External Depth - Metric:200mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: No

ENCLOSURE, WALL MOUNT, ABS, LIGHT GRAY; Enclosure Type:Wall Mount; Enclosure Material:ABS; External Height - Metric:69.9mm; External Width - Metric:100mm; External Depth - Metric:200mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: No

Supplier's Site
Sheung Wan, Hong Kong
Electrical Enclosures
NBF-32006
Electrical Enclosures NBF-32006
Electrical Enclosures 7.31 X 3.42 X 2.52 NBF NEMA ECONOMY

Electrical Enclosures 7.31 X 3.42 X 2.52 NBF NEMA ECONOMY

Buy Now Datasheet

Technical Specifications

  DigiKey Galco Industrial Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-1763-ND NBF-32006 73R7986 NBF-32006
Product Name Boxes BUDI Wall Mount Enclosure, Wall Mount, Abs, Light Gray; Enclosure Type Bud Industries Electrical Enclosures
Type Junction Box Electronic and Instrument Enclosures
Material ABS ABS; ABS
NEMA Rating Type 1 NEMA Enclosures NEMA Enclosures
Features Hinged Cover; Flame Retardant RoHS Compliant
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Unlock Full Specs
to access all available technical data

Similar Products

ENCLOSURE; ALUMINUM INSTRUMENT CASE; LTGRAY; 3.543 X 10.236 X 9.843 - 70016718 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.54 inch (89.99 mm)
Width 10.24 inch (260 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
GUB UL empty enclosure - gub ul empty enclosure - BARTEC
Specs
Material Aluminum; Steel - Stainless
NEMA Rating NEMA Enclosures; Type 1; Type 4; Type 4X
Features Explosion Proof
View Details
TG Series Enclosures - 200-413-01 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 11.89 inch (302 mm)
View Details
3 suppliers