BUD INDUSTRIES, INC. UL/NEMA/IEC NBE Series NBE-10547

Description
Clear door indoor version, front doors have SS hinges and latches
Datasheet
Description
Clear door indoor version, front doors have SS hinges and latches
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Willoughby, OH, USA
UL/NEMA/IEC NBE Series
NBE-10547
UL/NEMA/IEC NBE Series NBE-10547
Clear door indoor version, front doors have SS hinges and latches

Clear door indoor version, front doors have SS hinges and latches

Supplier's Site
Enclosure, Box, Plastic, Gray; Enclosure Type Bud Industries - 83F6478 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Box, Plastic, Gray; Enclosure Type Bud Industries
83F6478
Enclosure, Box, Plastic, Gray; Enclosure Type Bud Industries 83F6478
ENCLOSURE, BOX, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:398.3mm; External Width - Metric:298mm; External Depth - Metric:160mm; IP Rating:IP66; Body Color:Grey; External Height:6.3"RoHS Compliant: Yes

ENCLOSURE, BOX, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:398.3mm; External Width - Metric:298mm; External Depth - Metric:160mm; IP Rating:IP66; Body Color:Grey; External Height:6.3"RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Electrical Enclosures
NBE-10547
Electrical Enclosures NBE-10547
Electrical Enclosures 15.68 x 11.73 x 6.3 Solid Door

Electrical Enclosures 15.68 x 11.73 x 6.3 Solid Door

Buy Now Datasheet
Enclosure; ABS/PC Blended Plastic; Polyurethane Gasket; Light Gray; NEMA1,2,4,4X - 70148579 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure; ABS/PC Blended Plastic; Polyurethane Gasket; Light Gray; NEMA1,2,4,4X
70148579
Enclosure; ABS/PC Blended Plastic; Polyurethane Gasket; Light Gray; NEMA1,2,4,4X 70148579
ABS⁄PC Blended Plastic Enclosure, Steel Panel Material The NBE series enclosures are the same as the NBB series with the addition of an anodized aluminum internal swingframe panel. This panel can be used to mount switches, controls, meters and company graphics. It is attached to a non-metallic frame which mounts to the inside of the enclosure. The swingframe panel has two hinges and is opened and closed with two or three captive thumb screws. Four sizes are available with either solid gray or clear polycarbonate doors. Note: Solid ABS/PC material has UL94-5VB flammability rating. Clear PC material has UL94V-2 flammability rating. Large non-metallic enclosure with stainless steel mounting brackets.

ABS⁄PC Blended Plastic Enclosure, Steel Panel Material
The NBE series enclosures are the same as the NBB series with the addition of an anodized aluminum internal swingframe panel. This panel can be used to mount switches, controls, meters and company graphics. It is attached to a non-metallic frame which mounts to the inside of the enclosure. The swingframe panel has two hinges and is opened and closed with two or three captive thumb screws. Four sizes are available with either solid gray or clear polycarbonate doors. Note: Solid ABS/PC material has UL94-5VB flammability rating. Clear PC material has UL94V-2 flammability rating.
Large non-metallic enclosure with stainless steel mounting brackets.

Supplier's Site

Technical Specifications

  BUD INDUSTRIES, INC. Newark, An Avnet Company VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number NBE-10547 83F6478 NBE-10547 70148579
Product Name UL/NEMA/IEC NBE Series Enclosure, Box, Plastic, Gray; Enclosure Type Bud Industries Electrical Enclosures Enclosure; ABS/PC Blended Plastic; Polyurethane Gasket; Light Gray; NEMA1,2,4,4X
Type Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Shape Rectangular
Length 15.68 inch (398 mm) 15.68 inch (398 mm) 15.68 inch (398 mm) 11.73 inch (298 mm)
Width 11.73 inch (298 mm) 11.73 inch (298 mm) 6.3 inch (160 mm) 5.11 inch (130 mm)
Depth 6.3 inch (160 mm) 6.3 inch (160 mm) 15.68 inch (398 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Extruded Aluminum Case - UC Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 2.36 to 16.93 inch (60 to 430 mm)
View Details
Heavy DutySealed DiecastAluminum Enclosures - Diecast 5500 - METCASE
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 2.51 to 8.74 inch (63.75 to 222 mm)
View Details