BUD INDUSTRIES, INC. UL/NEMA/IEC NBD Series NBD-15456

Description
Solid door outdoor version, front door have SS hinges and latches
Request a Quote Datasheet
Description
Solid door outdoor version, front door have SS hinges and latches
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Willoughby, OH, USA
UL/NEMA/IEC NBD Series
NBD-15456
UL/NEMA/IEC NBD Series NBD-15456
Solid door outdoor version, front door have SS hinges and latches

Solid door outdoor version, front door have SS hinges and latches

Supplier's Site
Boxes - NBD-15456-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, PBT/PC Blend Gray Cover Included 22.085"" L x 14.975"" W (560.96mm x 380.37mm) X 7.035"" (178.69mm)"

"Box Plastic, PBT/PC Blend Gray Cover Included 22.085"" L x 14.975"" W (560.96mm x 380.37mm) X 7.035"" (178.69mm)"

Buy Now Datasheet
Enclosure, Box, Polycarbonate, Gray; Enclosure Type Bud Industries - 95B0374 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Box, Polycarbonate, Gray; Enclosure Type Bud Industries
95B0374
Enclosure, Box, Polycarbonate, Gray; Enclosure Type Bud Industries 95B0374
ENCLOSURE, BOX, POLYCARBONATE, GRAY; Enclosure Type:Multipurpose; Enclosure Material:PBT, Polycarbonate; External Height - Metric:561mm; External Width - Metric:380mm; External Depth - Metric:179mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, BOX, POLYCARBONATE, GRAY; Enclosure Type:Multipurpose; Enclosure Material:PBT, Polycarbonate; External Height - Metric:561mm; External Width - Metric:380mm; External Depth - Metric:179mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Electrical Enclosures
NBD-15456
Electrical Enclosures NBD-15456
Electrical Enclosures 22.08 x 14.97 x 7.04 Outdoor

Electrical Enclosures 22.08 x 14.97 x 7.04 Outdoor

Buy Now Datasheet

Technical Specifications

  BUD INDUSTRIES, INC. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number NBD-15456 NBD-15456-ND 95B0374 NBD-15456
Product Name UL/NEMA/IEC NBD Series Boxes Enclosure, Box, Polycarbonate, Gray; Enclosure Type Bud Industries Electrical Enclosures
Type Electronic and Instrument Enclosures Junction Box Electronic and Instrument Enclosures
Shape Rectangular
Length 22.08 inch (561 mm) 22.09 inch (561 mm) 22.08 inch (561 mm)
Width 14.97 inch (380 mm) 14.96 inch (380 mm) 7.04 inch (179 mm)
Depth 7.04 inch (179 mm) 7.05 inch (179 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 116958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.97 inch (50 mm)
Width 3.46 inch (88 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC765C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 36 inch (914 mm)
View Details