BUD INDUSTRIES, INC. UL/NEMA/IEC NBD Series NBD-10476

Description
Clear door indoor version, front doors have SS hinges and latches
Request a Quote Datasheet
Description
Clear door indoor version, front doors have SS hinges and latches
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Willoughby, OH, USA
UL/NEMA/IEC NBD Series
NBD-10476
UL/NEMA/IEC NBD Series NBD-10476
Clear door indoor version, front doors have SS hinges and latches

Clear door indoor version, front doors have SS hinges and latches

Supplier's Site
Boxes - NBD-10476-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS/PC Blend Gray, Clear Cover/Door Cover Included 22.085"" L x 14.975"" W (560.96mm x 380.37mm) X 7.035"" (178.69mm)"

"Box Plastic, ABS/PC Blend Gray, Clear Cover/Door Cover Included 22.085"" L x 14.975"" W (560.96mm x 380.37mm) X 7.035"" (178.69mm)"

Buy Now Datasheet
Enclosure, Box, Plastic, Gray; Enclosure Type Bud Industries - 83F6476 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Box, Plastic, Gray; Enclosure Type Bud Industries
83F6476
Enclosure, Box, Plastic, Gray; Enclosure Type Bud Industries 83F6476
ENCLOSURE, BOX, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS, Polycarbonate; External Height - Metric:561mm; External Width - Metric:380mm; External Depth - Metric:179mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, BOX, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS, Polycarbonate; External Height - Metric:561mm; External Width - Metric:380mm; External Depth - Metric:179mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site
Cover; Polycarbonate Plastic; Light Gray; Clear; 22.085 0.039 in. - 70148577 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cover; Polycarbonate Plastic; Light Gray; Clear; 22.085 0.039 in.
70148577
Cover; Polycarbonate Plastic; Light Gray; Clear; 22.085 0.039 in. 70148577
Polycarbonate Plastic Body, Light Gray Body, Covers Molded from a blend of light gray ABS and polycarbonate plastic resins, these enclosures are available in five sizes with a choice of solid gray or clear polycarbonate covers. Covers are held in place with non-metallic Phillips drive fasteners. The product is a cover with polycarbonate plastic body.

Polycarbonate Plastic Body, Light Gray Body, Covers
Molded from a blend of light gray ABS and polycarbonate plastic resins, these enclosures are available in five sizes with a choice of solid gray or clear polycarbonate covers. Covers are held in place with non-metallic Phillips drive fasteners.
The product is a cover with polycarbonate plastic body.

Supplier's Site

Technical Specifications

  BUD INDUSTRIES, INC. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number NBD-10476 NBD-10476-ND 83F6476 70148577
Product Name UL/NEMA/IEC NBD Series Boxes Enclosure, Box, Plastic, Gray; Enclosure Type Bud Industries Cover; Polycarbonate Plastic; Light Gray; Clear; 22.085 0.039 in.
Type Electronic and Instrument Enclosures Junction Box
Shape Rectangular
Length 22.08 inch (561 mm) 22.09 inch (561 mm) 22.09 inch (561 mm)
Width 14.97 inch (380 mm) 14.96 inch (380 mm) 14.97 inch (380 mm)
Depth 7.04 inch (179 mm) 7.05 inch (179 mm) 5.85 inch (149 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Large Desktop/Portable Instrument Enclosures - MEDITEC - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 6.3 to 11.42 inch (160 to 290 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
GWR Enclosure - gwr enclosure - BARTEC
Specs
NEMA Rating NEMA Enclosures
Features Explosion Proof
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
TG Series Enclosures - 201-003-01 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.31 inch (84.07 mm)
View Details
2 suppliers