BUD INDUSTRIES, INC. UL/NEMA/IEC NBD Series NBD-10445

Description
Have non metallic Phillips drive fastener, solid door indoor version
Datasheet
Description
Have non metallic Phillips drive fastener, solid door indoor version
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Willoughby, OH, USA
UL/NEMA/IEC NBD Series
NBD-10445
UL/NEMA/IEC NBD Series NBD-10445
Have non metallic Phillips drive fastener, solid door indoor version

Have non metallic Phillips drive fastener, solid door indoor version

Supplier's Site
Enclosure; Polyurethane; 15 in.; 7.53 in.; 3.86 in.; Stainless Steel - 70148569 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure; Polyurethane; 15 in.; 7.53 in.; 3.86 in.; Stainless Steel
70148569
Enclosure; Polyurethane; 15 in.; 7.53 in.; 3.86 in.; Stainless Steel 70148569
Large Non-Metallic Enclosure, ABS⁄PC Blended Plastic Material, Light Gray Color Molded from a blend of light gray ABS and polycarbonate plastic resins, these enclosures are available in five sizes with a choice of solid gray or clear polycarbonate covers. Covers are held in place with non-metallic Phillips drive fasteners.

Large Non-Metallic Enclosure, ABS⁄PC Blended Plastic Material, Light Gray Color
Molded from a blend of light gray ABS and polycarbonate plastic resins, these enclosures are available in five sizes with a choice of solid gray or clear polycarbonate covers. Covers are held in place with non-metallic Phillips drive fasteners.

Supplier's Site
Sheung Wan, Hong Kong
Electrical Enclosures
NBD-10445
Electrical Enclosures NBD-10445
Electrical Enclosures 15 x 7.53 x 7 Solid Door

Electrical Enclosures 15 x 7.53 x 7 Solid Door

Buy Now Datasheet
Enclosure, Box, Plastic, Gray; Enclosure Type Bud Industries - 83F6468 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Box, Plastic, Gray; Enclosure Type Bud Industries
83F6468
Enclosure, Box, Plastic, Gray; Enclosure Type Bud Industries 83F6468
ENCLOSURE, BOX, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS, Polycarbonate; External Height - Metric:381mm; External Width - Metric:191mm; External Depth - Metric:178mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, BOX, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS, Polycarbonate; External Height - Metric:381mm; External Width - Metric:191mm; External Depth - Metric:178mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  BUD INDUSTRIES, INC. Allied Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number NBD-10445 70148569 NBD-10445 83F6468
Product Name UL/NEMA/IEC NBD Series Enclosure; Polyurethane; 15 in.; 7.53 in.; 3.86 in.; Stainless Steel Electrical Enclosures Enclosure, Box, Plastic, Gray; Enclosure Type Bud Industries
Type Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Shape Rectangular
Length 15 inch (381 mm) 15 inch (381 mm) 7 inch (178 mm) 15 inch (381 mm)
Width 7.53 inch (191 mm) 7.53 inch (191 mm) 7.53 inch (191 mm) 7.52 inch (191 mm)
Depth 7 inch (178 mm) 3.86 inch (98.04 mm) 7.01 inch (178 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Enclosure, Multipurpose, Abs, Grey; Enclosure Type Takachi - 38AC2589 - Newark, An Avnet Company
Specs
Length 1.38 inch (35 mm)
Width 2.95 inch (75 mm)
Depth 2.95 inch (75 mm)
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details