BUD INDUSTRIES, INC. Boxes NBB-22251

Description
"Box Plastic, ABS Gray Hinged Door, Lid 14.585"" L x 10.640"" W (370.46mm x 270.26mm) X 5.923"" (150.44mm)"
Request a Quote Datasheet
Description
"Box Plastic, ABS Gray Hinged Door, Lid 14.585"" L x 10.640"" W (370.46mm x 270.26mm) X 5.923"" (150.44mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-2039-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Gray Hinged Door, Lid 14.585"" L x 10.640"" W (370.46mm x 270.26mm) X 5.923"" (150.44mm)"

"Box Plastic, ABS Gray Hinged Door, Lid 14.585"" L x 10.640"" W (370.46mm x 270.26mm) X 5.923"" (150.44mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
NBB-22251
Electrical Enclosures NBB-22251
Electrical Enclosures NEMA Box B Solid Indoor

Electrical Enclosures NEMA Box B Solid Indoor

Buy Now Datasheet
Enclosure, Box, Plastic, Gray; Enclosure Type Bud Industries - 97H2160 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Box, Plastic, Gray; Enclosure Type Bud Industries
97H2160
Enclosure, Box, Plastic, Gray; Enclosure Type Bud Industries 97H2160
ENCLOSURE, BOX, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:368.8mm; External Width - Metric:268mm; External Depth - Metric:150mm; IP Rating:IP66; Body Color:Grey; External Depth:5.9" RoHS Compliant: Yes

ENCLOSURE, BOX, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:368.8mm; External Width - Metric:268mm; External Depth - Metric:150mm; IP Rating:IP66; Body Color:Grey; External Depth:5.9" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-2039-ND NBB-22251 97H2160
Product Name Boxes Electrical Enclosures Enclosure, Box, Plastic, Gray; Enclosure Type Bud Industries
Type Junction Box Electronic and Instrument Enclosures
Material ABS ABS; ABS
NEMA Rating Type 1 NEMA Enclosures NEMA Enclosures
Features Hinged Cover; Flame Retardant RoHS Compliant
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Unlock Full Specs
to access all available technical data

Similar Products

Boxes - 36-704-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Junction Box
Material Plastic, Phenolic
View Details
2 suppliers
ISO 5 Laminar Flow Microscope Enclosure - AC632TLFUVMIC - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details
Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details