BUD INDUSTRIES, INC. UL/NEMA/IEC NBA Series NBA-10162

Description
UL94-V0 flammability rating, suggested temp. range -40° to 70°
Request a Quote Datasheet
Description
UL94-V0 flammability rating, suggested temp. range -40° to 70°
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Willoughby, OH, USA
UL/NEMA/IEC NBA Series
NBA-10162
UL/NEMA/IEC NBA Series NBA-10162
UL94-V0 flammability rating, suggested temp. range -40° to 70°

UL94-V0 flammability rating, suggested temp. range -40° to 70°

Supplier's Site
Boxes - 377-1140-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Gray, Clear Cover/Door Hinged Door, Lid 11.807"" L x 7.850"" W (299.90mm x 199.39mm) X 5.973"" (151.71mm)"

"Box Plastic, ABS Gray, Clear Cover/Door Hinged Door, Lid 11.807"" L x 7.850"" W (299.90mm x 199.39mm) X 5.973"" (151.71mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
NBA-10162
Electrical Enclosures NBA-10162
Electrical Enclosures NEMA"A"CLEAR CVR

Electrical Enclosures NEMA"A"CLEAR CVR

Buy Now Datasheet
Enclosure; ABS/PC Blended Plastic; Polycarbonate Cover; Clear; NEMA - 70148553 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure; ABS/PC Blended Plastic; Polycarbonate Cover; Clear; NEMA
70148553
Enclosure; ABS/PC Blended Plastic; Polycarbonate Cover; Clear; NEMA 70148553
NBA Series Enclosures, ABS⁄PC Blended Plastic Body Material, Polycarbonate Cover Material These gasketed enclosures are molded from a blend of light gray ABS and polycarbonate plastic resins which allows them to be used in many wet, dirty and/or corrosive environments. The front doors swing on stainless steel hinges and fasten with unique, locking stainless steel draw latches. NBA series enclosures are available in five sizes with either solid gray or clear polycarbonate doors.

NBA Series Enclosures, ABS⁄PC Blended Plastic Body Material, Polycarbonate Cover Material
These gasketed enclosures are molded from a blend of light gray ABS and polycarbonate plastic resins which allows them to be used in many wet, dirty and/or corrosive environments. The front doors swing on stainless steel hinges and fasten with unique, locking stainless steel draw latches. NBA series enclosures are available in five sizes with either solid gray or clear polycarbonate doors.

Supplier's Site
Enclosure, Box, Plastic, Gray; Enclosure Type Bud Industries - 83F6449 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Box, Plastic, Gray; Enclosure Type Bud Industries
83F6449
Enclosure, Box, Plastic, Gray; Enclosure Type Bud Industries 83F6449
ENCLOSURE, BOX, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS, Polycarbonate; External Height - Metric:299.7mm; External Width - Metric:199mm; External Depth - Metric:152mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, BOX, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS, Polycarbonate; External Height - Metric:299.7mm; External Width - Metric:199mm; External Depth - Metric:152mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  BUD INDUSTRIES, INC. DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number NBA-10162 377-1140-ND NBA-10162 70148553 83F6449
Product Name UL/NEMA/IEC NBA Series Boxes Electrical Enclosures Enclosure; ABS/PC Blended Plastic; Polycarbonate Cover; Clear; NEMA Enclosure, Box, Plastic, Gray; Enclosure Type Bud Industries
Type Electronic and Instrument Enclosures Junction Box Electronic and Instrument Enclosures
Shape Rectangular
Length 11.8 inch (300 mm) 5.9 inch (150 mm) 11.8 inch (300 mm) 11.8 inch (300 mm)
Width 7.85 inch (199 mm) 7.9 inch (201 mm) 7.85 inch (199 mm) 7.83 inch (199 mm)
Depth 5.97 inch (152 mm) 5.97 inch (152 mm) 5.98 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

ENCLOSURE; ALUMINUM INSTRUMENT CASE; LTGRAY; 4.330 X 13.780 X 9.843 - 70016719 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4.33 inch (110 mm)
Width 13.78 inch (350 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Junction Box PBS/PBM-400-N - EMK / EKL light - pbs pbm 400 n - BARTEC
Specs
Type Junction Box
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
TK Series Enclosures - 120-906 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
4 suppliers