BUD INDUSTRIES, INC. UL/NEMA/IEC NBA Series NBA-10148

Description
UL94-5VB flammability rating, suggested temp. range -40° to 70°
Request a Quote Datasheet
Description
UL94-5VB flammability rating, suggested temp. range -40° to 70°
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Willoughby, OH, USA
UL/NEMA/IEC NBA Series
NBA-10148
UL/NEMA/IEC NBA Series NBA-10148
UL94-5VB flammability rating, suggested temp. range -40° to 70°

UL94-5VB flammability rating, suggested temp. range -40° to 70°

Supplier's Site
Boxes - 377-1139-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Gray Hinged Door, Lid 15.742"" L x 11.792"" W (399.85mm x 299.52mm) X 7.080"" (179.83mm)"

"Box Plastic, ABS Gray Hinged Door, Lid 15.742"" L x 11.792"" W (399.85mm x 299.52mm) X 7.080"" (179.83mm)"

Buy Now Datasheet
Enclosure; ABS/PC Blended Plastic; Polyurethane Gasket; Light Gray; NEMA1,2,4,4X - 70148550 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure; ABS/PC Blended Plastic; Polyurethane Gasket; Light Gray; NEMA1,2,4,4X
70148550
Enclosure; ABS/PC Blended Plastic; Polyurethane Gasket; Light Gray; NEMA1,2,4,4X 70148550
ABS⁄PC Blended Plastic Enclosure, Steel Panel Material These gasketed enclosures are molded from a blend of light gray ABS and polycarbonate plastic resins which allows them to be used in many wet, dirty and/or corrosive environments. The front doors swing on stainless steel hinges and fasten with unique, locking stainless steel draw latches. NBA series enclosures are available in five sizes with either solid gray or clear polycarbonate doors. Large non-metallic enclosure with stainless steel mounting brackets.

ABS⁄PC Blended Plastic Enclosure, Steel Panel Material
These gasketed enclosures are molded from a blend of light gray ABS and polycarbonate plastic resins which allows them to be used in many wet, dirty and/or corrosive environments. The front doors swing on stainless steel hinges and fasten with unique, locking stainless steel draw latches. NBA series enclosures are available in five sizes with either solid gray or clear polycarbonate doors.
Large non-metallic enclosure with stainless steel mounting brackets.

Supplier's Site
Sheung Wan, Hong Kong
Electrical Enclosures
NBA-10148
Electrical Enclosures NBA-10148
Electrical Enclosures NEMA"A"SOLID CVR

Electrical Enclosures NEMA"A"SOLID CVR

Buy Now Datasheet
Enclosure, Box, Plastic, Gray; Enclosure Type Bud Industries - 83F6446 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Box, Plastic, Gray; Enclosure Type Bud Industries
83F6446
Enclosure, Box, Plastic, Gray; Enclosure Type Bud Industries 83F6446
ENCLOSURE, BOX, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS, Polycarbonate; External Height - Metric:400.1mm; External Width - Metric:300mm; External Depth - Metric:180mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, BOX, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS, Polycarbonate; External Height - Metric:400.1mm; External Width - Metric:300mm; External Depth - Metric:180mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  BUD INDUSTRIES, INC. DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number NBA-10148 377-1139-ND 70148550 NBA-10148 83F6446
Product Name UL/NEMA/IEC NBA Series Boxes Enclosure; ABS/PC Blended Plastic; Polyurethane Gasket; Light Gray; NEMA1,2,4,4X Electrical Enclosures Enclosure, Box, Plastic, Gray; Enclosure Type Bud Industries
Type Electronic and Instrument Enclosures Junction Box Electronic and Instrument Enclosures
Shape Rectangular
Length 15.75 inch (400 mm) 11.79 inch (300 mm) 7.09 inch (180 mm) 15.75 inch (400 mm)
Width 11.8 inch (300 mm) 5.89 inch (150 mm) 11.81 inch (300 mm) 11.81 inch (300 mm)
Depth 7.09 inch (180 mm) 15.74 inch (400 mm) 7.09 inch (180 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Heat Sink Enclosure, Aluminium, Silver; Enclosure Type Takachi - 78X4132 - Newark, An Avnet Company
Specs
Length 1.8 inch (45.8 mm)
Width 3.18 inch (80.8 mm)
Depth 6.89 inch (175 mm)
View Details