UL94-5VB flammability rating, suggested temp. range -40° to 70°
"Box Plastic, ABS Gray Hinged Door, Lid 11.832"" L x 7.848"" W (300.53mm x 199.34mm) X 7.085"" (179.96mm)"
ABS⁄PC Blended Plastic Enclosure, Steel Panel Material
These gasketed enclosures are molded from a blend of light gray ABS and polycarbonate plastic resins which allows them to be used in many wet, dirty and/or corrosive environments. The front doors swing on stainless steel hinges and fasten with unique, locking stainless steel draw latches. NBA series enclosures are available in five sizes with either solid gray or clear polycarbonate doors.
Large non-metallic enclosure with stainless steel mounting brackets.
Electrical Enclosures NEMA"A"SOLID CVR
ENCLOSURE, BOX, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS, Polycarbonate; External Height - Metric:299.7mm; External Width - Metric:199mm; External Depth - Metric:180mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes
| BUD INDUSTRIES, INC. | DigiKey | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | NBA-10144 | 377-1138-ND | 70148549 | NBA-10144 | 83F6445 |
| Product Name | UL/NEMA/IEC NBA Series | Boxes | Enclosure; ABS/PC Blended Plastic; Polyurethane Gasket; Light Gray; NEMA1,2,4,4X | Electrical Enclosures | Enclosure, Box, Plastic, Gray; Enclosure Type Bud Industries |
| Type | Electronic and Instrument Enclosures | Junction Box | Electronic and Instrument Enclosures | ||
| Shape | Rectangular | ||||
| Length | 11.8 inch (300 mm) | 7.85 inch (199 mm) | 7.1 inch (180 mm) | 11.8 inch (300 mm) | |
| Width | 7.85 inch (199 mm) | 5.9 inch (150 mm) | 7.9 inch (201 mm) | 7.83 inch (199 mm) | |
| Depth | 7.09 inch (180 mm) | 11.83 inch (301 mm) | 7.09 inch (180 mm) |