BUD INDUSTRIES, INC. UL/NEMA/IEC NBA Series NBA-10142

Description
UL94-5VB flammability rating, suggested temp. range -40° to 70°
Request a Quote Datasheet
Description
UL94-5VB flammability rating, suggested temp. range -40° to 70°
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Willoughby, OH, USA
UL/NEMA/IEC NBA Series
NBA-10142
UL/NEMA/IEC NBA Series NBA-10142
UL94-5VB flammability rating, suggested temp. range -40° to 70°

UL94-5VB flammability rating, suggested temp. range -40° to 70°

Supplier's Site
Boxes - NBA-10142-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Gray Hinged Door, Lid 11.807"" L x 7.850"" W (299.90mm x 199.39mm) X 5.973"" (151.71mm)"

"Box Plastic, ABS Gray Hinged Door, Lid 11.807"" L x 7.850"" W (299.90mm x 199.39mm) X 5.973"" (151.71mm)"

Buy Now Datasheet
Enclosure, Box, Plastic, Gray; Enclosure Type Bud Industries - 83F6444 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Box, Plastic, Gray; Enclosure Type Bud Industries
83F6444
Enclosure, Box, Plastic, Gray; Enclosure Type Bud Industries 83F6444
ENCLOSURE, BOX, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS, Polycarbonate; External Height - Metric:299.7mm; External Width - Metric:199mm; External Depth - Metric:152mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, BOX, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS, Polycarbonate; External Height - Metric:299.7mm; External Width - Metric:199mm; External Depth - Metric:152mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Electrical Enclosures
NBA-10142
Electrical Enclosures NBA-10142
Electrical Enclosures NEMA"A"SOLID CVR

Electrical Enclosures NEMA"A"SOLID CVR

Buy Now Datasheet
Enclosure; ABS/PC Blended Plastic; Polyurethane Gasket; Light Gray; NEMA1,2,4,4X - 70148548 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure; ABS/PC Blended Plastic; Polyurethane Gasket; Light Gray; NEMA1,2,4,4X
70148548
Enclosure; ABS/PC Blended Plastic; Polyurethane Gasket; Light Gray; NEMA1,2,4,4X 70148548
ABS⁄PC Blended Plastic Enclosure, Steel Panel Material These gasketed enclosures are molded from a blend of light gray ABS and polycarbonate plastic resins which allows them to be used in many wet, dirty and/or corrosive environments. The front doors swing on stainless steel hinges and fasten with unique, locking stainless steel draw latches. NBA series enclosures are available in five sizes with either solid gray or clear polycarbonate doors. Large non-metallic enclosure with stainless steel mounting brackets.

ABS⁄PC Blended Plastic Enclosure, Steel Panel Material
These gasketed enclosures are molded from a blend of light gray ABS and polycarbonate plastic resins which allows them to be used in many wet, dirty and/or corrosive environments. The front doors swing on stainless steel hinges and fasten with unique, locking stainless steel draw latches. NBA series enclosures are available in five sizes with either solid gray or clear polycarbonate doors.
Large non-metallic enclosure with stainless steel mounting brackets.

Supplier's Site

Technical Specifications

  BUD INDUSTRIES, INC. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number NBA-10142 NBA-10142-ND 83F6444 NBA-10142 70148548
Product Name UL/NEMA/IEC NBA Series Boxes Enclosure, Box, Plastic, Gray; Enclosure Type Bud Industries Electrical Enclosures Enclosure; ABS/PC Blended Plastic; Polyurethane Gasket; Light Gray; NEMA1,2,4,4X
Type Electronic and Instrument Enclosures Junction Box Electronic and Instrument Enclosures
Shape Rectangular
Length 11.8 inch (300 mm) 11.8 inch (300 mm) 5.9 inch (150 mm) 7.85 inch (199 mm)
Width 7.85 inch (199 mm) 7.83 inch (199 mm) 7.9 inch (201 mm) 4.8 inch (122 mm)
Depth 5.97 inch (152 mm) 5.98 inch (152 mm) 11.81 inch (300 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117286 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.91 inch (150 mm)
Width 22.64 inch (575 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC765C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 36 inch (914 mm)
View Details