The CH Series consists of aluminum control boxes with diecast and extruded aluminum construction, featuring powder-coated side plates and anodized or brushed aluminum frames. Both slide and screwed panels can function as front panels, with options in black or metallic gray/silver finishes. Available in multiple dimensions ranging from 70 mm to 430 mm in height, 36.5 mm to 75 mm in width, and 100.5 mm to 230.6 mm in depth, the enclosures weigh between 0.15 kg and 1.63 kg depending on size. Included mounting screws are M3 or M4 depending on model, with options for black trivalent chromate or nickel-plated finishes. Rubber feet are provided for stability. The series is designed for industrial control applications such as CNC machining centers and waveform analyzers.
Simple and strong construction with diecast and extruded aluminum material.
Side plate is made of diecast aluminum and powder coated.
Both the slide and screwed panel can be utilized as the front panel.
19 different sizes in 2 color types available.
Discontinued product notice
This product will be discontinued at the end of 2025.
Remaining inventory will be available for purchase in 2026 until sold out.
| Takachi Electronics Enclosure Co., Ltd. | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | CH Series |
| Product Name | Control Box |
| Type | Electronic and Instrument Enclosures; Operator Station; Console Enclosures |
| Shape | Rectangular |
| Length | 2.76 to 11.42 inch (70 to 290 mm) |
| Width | 3.96 to 5.51 inch (100 to 140 mm) |