BUD INDUSTRIES, INC. Box Accessories - MTX-4503 MTX-4503

Description
Manufacturer: Bud Industries Win Source Part Number: 799398-MTX-4503 Series: ATX Accessory Type: Mounting Brackets For Use With/Related Products: ATX Series Family Name: MTX Categories: Boxes, Enclosures, Racks ECCN: EAR99 Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Bud Industries Win Source Part Number: 799398-MTX-4503 Series: ATX Accessory Type: Mounting Brackets For Use With/Related Products: ATX Series Family Name: MTX Categories: Boxes, Enclosures, Racks ECCN: EAR99 Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Box Accessories - MTX-4503 - MTX-4503 - Win Source Electronics
Laguna Hills, CA, United States
Box Accessories - MTX-4503
MTX-4503
Box Accessories - MTX-4503 MTX-4503
Manufacturer: Bud Industries Win Source Part Number: 799398-MTX-4503 Series: ATX Accessory Type: Mounting Brackets For Use With/Related Products: ATX Series Family Name: MTX Categories: Boxes, Enclosures, Racks ECCN: EAR99 Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Bud Industries
Win Source Part Number: 799398-MTX-4503
Series: ATX
Accessory Type: Mounting Brackets
For Use With/Related Products: ATX Series
Family Name: MTX
Categories: Boxes, Enclosures, Racks
ECCN: EAR99
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Enclosures
Product Number MTX-4503
Product Name Box Accessories - MTX-4503
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Pcb Box Enclosure, Aluminium, Silver; Enclosure Type Takachi - 30AH0011 - Newark, An Avnet Company
Specs
Length 0.6299 inch (16 mm)
Width 3.94 inch (100 mm)
Depth 5.67 inch (144 mm)
View Details