BUD INDUSTRIES, INC. Electrical Enclosure Accessories MPX-510-A

Description
Electrical Enclosure Accessories OPT MOUNTING PLATE FOR ATX-10510
Datasheet
Description
Electrical Enclosure Accessories OPT MOUNTING PLATE FOR ATX-10510
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Electrical Enclosure Accessories
MPX-510-A
Electrical Enclosure Accessories MPX-510-A
Electrical Enclosure Accessories OPT MOUNTING PLATE FOR ATX-10510

Electrical Enclosure Accessories OPT MOUNTING PLATE FOR ATX-10510

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Industrial Enclosures
Product Number MPX-510-A
Product Name Electrical Enclosure Accessories
Length 6.47 inch (164 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Wall Boxes - 1112356 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 11.81 inch (300 mm)
Depth 5.91 inch (150 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418K16 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 24 inch (610 mm)
View Details
3 suppliers