BUD INDUSTRIES, INC. Cable and Cord Grips MPG-2237

Description
"Cable Gland 0.12"" ~ 0.24"" (3.0mm ~ 6.0mm) Brass, Nickel Plated PG7 Silver"
Request a Quote Datasheet
Description
"Cable Gland 0.12"" ~ 0.24"" (3.0mm ~ 6.0mm) Brass, Nickel Plated PG7 Silver"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - 377-2220-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
377-2220-ND
Cable and Cord Grips 377-2220-ND
"Cable Gland 0.12"" ~ 0.24"" (3.0mm ~ 6.0mm) Brass, Nickel Plated PG7 Silver"

"Cable Gland 0.12"" ~ 0.24"" (3.0mm ~ 6.0mm) Brass, Nickel Plated PG7 Silver"

Buy Now Datasheet
Cable Gland, Brass, 6Mm; Thread Size Imperial Bud Industries - 46Y9711 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Brass, 6Mm; Thread Size Imperial Bud Industries
46Y9711
Cable Gland, Brass, 6Mm; Thread Size Imperial Bud Industries 46Y9711
CABLE GLAND, BRASS, 6MM; Thread Size - Imperial:PG7; Thread Size - Metric:-; Cable Diameter Min:3mm; Cable Diameter Max:6mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP68; Product Range:- RoHS Compliant: Yes

CABLE GLAND, BRASS, 6MM; Thread Size - Imperial:PG7; Thread Size - Metric:-; Cable Diameter Min:3mm; Cable Diameter Max:6mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP68; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands
Product Number 377-2220-ND 46Y9711
Product Name Cable and Cord Grips Cable Gland, Brass, 6Mm; Thread Size Imperial Bud Industries
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable gland - M12 - ACC-CLP-M12-10PCS -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details
Cable Gland Reducer - MIV-PRD - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Polyester (PET / PBT)
Opening Diameter 1.5 inch (38.1 mm)
View Details
Cable and Cord Grips - 1920-1066-ND - DigiKey
Specs
Application Cable & Wire
Material Polyamide / Nylon
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details
2 suppliers