BUD INDUSTRIES, INC. Cable and Cord Grips MPG-22348

Description
"Cable Gland 1.34"" ~ 1.73"" (34.0mm ~ 44.0mm) Brass, Nickel Plated PG48 Silver"
Request a Quote
Description
"Cable Gland 1.34"" ~ 1.73"" (34.0mm ~ 44.0mm) Brass, Nickel Plated PG48 Silver"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Cable Gland, Brass, 43.9mm, with part number 46Y9710, is designed for use in environments requiring a high level of protection, as indicated by its IP68 rating. This product features a nickel-plated brass body, ensuring durability and resistance to corrosion. It accommodates cable diameters ranging from 34mm to 43.9mm, making it suitable for various applications. The gland includes a gasket made of nitrile rubber, enhancing its sealing capabilities. This component is compliant with RoHS standards, indicating it meets environmental safety regulations. Its thread size is classified as PG48 in the imperial system.

Datasheet Summary
Powered by GS/AI

The Cable Gland, Brass, 43.9mm, with part number 46Y9710, is designed for use in environments requiring a high level of protection, as indicated by its IP68 rating. This product features a nickel-plated brass body, ensuring durability and resistance to corrosion. It accommodates cable diameters ranging from 34mm to 43.9mm, making it suitable for various applications. The gland includes a gasket made of nitrile rubber, enhancing its sealing capabilities. This component is compliant with RoHS standards, indicating it meets environmental safety regulations. Its thread size is classified as PG48 in the imperial system.

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - 377-2229-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
377-2229-ND
Cable and Cord Grips 377-2229-ND
"Cable Gland 1.34"" ~ 1.73"" (34.0mm ~ 44.0mm) Brass, Nickel Plated PG48 Silver"

"Cable Gland 1.34"" ~ 1.73"" (34.0mm ~ 44.0mm) Brass, Nickel Plated PG48 Silver"

Buy Now Datasheet
Cable Gland, Brass, 43.9Mm; Thread Size Imperial Bud Industries - 46Y9710 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Brass, 43.9Mm; Thread Size Imperial Bud Industries
46Y9710
Cable Gland, Brass, 43.9Mm; Thread Size Imperial Bud Industries 46Y9710
CABLE GLAND, BRASS, 43.9MM; Thread Size - Imperial:PG48; Thread Size - Metric:-; Cable Diameter Min:34mm; Cable Diameter Max:43.9mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP68 RoHS Compliant: Yes

CABLE GLAND, BRASS, 43.9MM; Thread Size - Imperial:PG48; Thread Size - Metric:-; Cable Diameter Min:34mm; Cable Diameter Max:43.9mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP68 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands
Product Number 377-2229-ND 46Y9710
Product Name Cable and Cord Grips Cable Gland, Brass, 43.9Mm; Thread Size Imperial Bud Industries
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

90° Bending-proof Nylon Cable Glands(Type A) - MIV-BPCG - Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
View Details
Mid Power SPEC Pak ® Cable Gland (Pm22) - PS2T40-7X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 2 #
View Details
Industrial Straight-Through Cable Gland - 5211316 - Altech Corp.
Specs
Application Cable & Wire
Material Polyamide
Mounting Size 0.3740 to 0.5512 inch (9.5 to 14 mm)
View Details
Cable Glands - 2100594 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Brass; Nickel Plated Brass
Opening Diameter 0.1575 to 0.3150 inch (4 to 8 mm)
View Details