BUD INDUSTRIES, INC. Enclosure, Aluminium Alloy, Unfinished; Enclosure Type Bud Industries IPS-3916

Description
ENCLOSURE, ALUMINIUM ALLOY, UNFINISHED; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:199.9mm; External Width - Metric:150mm; External Depth - Metric:28mm; IP Rating:IP67; Body Color:Natural RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, ALUMINIUM ALLOY, UNFINISHED; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:199.9mm; External Width - Metric:150mm; External Depth - Metric:28mm; IP Rating:IP67; Body Color:Natural RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Aluminium Alloy, Unfinished; Enclosure Type Bud Industries - 12T7375 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Aluminium Alloy, Unfinished; Enclosure Type Bud Industries
12T7375
Enclosure, Aluminium Alloy, Unfinished; Enclosure Type Bud Industries 12T7375
ENCLOSURE, ALUMINIUM ALLOY, UNFINISHED; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:199.9mm; External Width - Metric:150mm; External Depth - Metric:28mm; IP Rating:IP67; Body Color:Natural RoHS Compliant: Yes

ENCLOSURE, ALUMINIUM ALLOY, UNFINISHED; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:199.9mm; External Width - Metric:150mm; External Depth - Metric:28mm; IP Rating:IP67; Body Color:Natural RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Electrical Enclosures
IPS-3916
Electrical Enclosures IPS-3916
Electrical Enclosures 7.87 x 5.91 x 1.10 IP67 ALUM NEMA 4X

Electrical Enclosures 7.87 x 5.91 x 1.10 IP67 ALUM NEMA 4X

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures
Product Number 12T7375 IPS-3916
Product Name Enclosure, Aluminium Alloy, Unfinished; Enclosure Type Bud Industries Electrical Enclosures
Length 7.87 inch (200 mm) 7.87 inch (200 mm)
Width 5.91 inch (150 mm) 1.1 inch (27.94 mm)
Depth 1.1 inch (28 mm)
Material Aluminum; Diecast Aluminium
NEMA Rating NEMA Enclosures NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Small Enclosures - General Purpose Metal - 1412Y - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 16 inch (406 mm)
Width 8 inch (203 mm)
View Details
3 suppliers
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details