BUD INDUSTRIES, INC. Battery Holders, Clips, Contacts HH-3634

Description
BATTERY HOLDER 9V WIRE LEADS
Request a Quote Datasheet
Description
BATTERY HOLDER 9V WIRE LEADS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Holders, Clips, Contacts - 377-2053-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
377-2053-ND
Battery Holders, Clips, Contacts 377-2053-ND
BATTERY HOLDER 9V WIRE LEADS

BATTERY HOLDER 9V WIRE LEADS

Buy Now Datasheet
Battery Holder, 9V, Wire Lead; Battery Sizes Accepted Bud Industries - 46M3209 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder, 9V, Wire Lead; Battery Sizes Accepted Bud Industries
46M3209
Battery Holder, 9V, Wire Lead; Battery Sizes Accepted Bud Industries 46M3209
BATTERY HOLDER, 9V, WIRE LEAD; Battery Sizes Accepted:PP3 (9V); No. of Batteries:1; Product Range:-; Accessory Type:Battery Holder; Battery Terminals:Wire Leads; Body Material:Polypropyle ne Plastic RoHS Compliant: Yes

BATTERY HOLDER, 9V, WIRE LEAD; Battery Sizes Accepted:PP3 (9V); No. of Batteries:1; Product Range:-; Accessory Type:Battery Holder; Battery Terminals:Wire Leads; Body Material:Polypropylene Plastic RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Battery Holders Battery Holders
Product Number 377-2053-ND 46M3209
Product Name Battery Holders, Clips, Contacts Battery Holder, 9V, Wire Lead; Battery Sizes Accepted Bud Industries
Type Holder (Open)
Unlock Full Specs
to access all available technical data

Similar Products

 - 594432 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Battery Holder
Cell Capacity Multiple Cell
Mounting Chassis
View Details
3 AAA Cell Densi-Pak Battery Holder w/ On/Off Switch - 2484SW - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material ABS
Cell Capacity Multiple Cell
View Details
3 suppliers
Spring Battery Contact - IT Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Component Clips
Material SUS304 / Steel
Cell Capacity Single Cell
View Details