BUD INDUSTRIES, INC. Battery Holders, Clips, Contacts HH-3633

Description
"Battery Holder (Open) AA 4 Cell Wire Leads - 6"" (152.4mm)"
Request a Quote Datasheet
Description
"Battery Holder (Open) AA 4 Cell Wire Leads - 6"" (152.4mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Holders, Clips, Contacts - 377-1560-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
377-1560-ND
Battery Holders, Clips, Contacts 377-1560-ND
"Battery Holder (Open) AA 4 Cell Wire Leads - 6"" (152.4mm)"

"Battery Holder (Open) AA 4 Cell Wire Leads - 6"" (152.4mm)"

Buy Now Datasheet
Battery Holder, Aa, Wire Lead; Battery Sizes Accepted Bud Industries - 34M2187 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder, Aa, Wire Lead; Battery Sizes Accepted Bud Industries
34M2187
Battery Holder, Aa, Wire Lead; Battery Sizes Accepted Bud Industries 34M2187
BATTERY HOLDER, AA, WIRE LEAD; Battery Sizes Accepted:AA; No. of Batteries:4; Product Range:-; Accessory Type:Battery Holder; Battery Terminals:Wire Leads; Body Material:Polypropyle ne Plastic; For Use With:Bud Electronic Enclosures RoHS Compliant: Yes

BATTERY HOLDER, AA, WIRE LEAD; Battery Sizes Accepted:AA; No. of Batteries:4; Product Range:-; Accessory Type:Battery Holder; Battery Terminals:Wire Leads; Body Material:Polypropylene Plastic; For Use With:Bud Electronic Enclosures RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Battery Holders Battery Holders
Product Number 377-1560-ND 34M2187
Product Name Battery Holders, Clips, Contacts Battery Holder, Aa, Wire Lead; Battery Sizes Accepted Bud Industries
Type Holder (Open)
Unlock Full Specs
to access all available technical data

Similar Products

 - 4019856 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Battery Holder
Cell Capacity Multiple Cell
Mounting Chassis
View Details
SMT (Heavy Duty) Holder for 20mm Cell (Tin-Nickel Plate) - 1063 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
2 suppliers
Metal Coin Cell Holder - SMTM - BK Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Metal Holder; Component Clips; Coin Cell Holder
Material Phosphor bronze
Cell Capacity Single Cell
View Details