BUD INDUSTRIES, INC. Battery Holders, Clips, Contacts HH-3630

Description
"Battery Holder (Open) AAA 2 Cell Wire Leads - 6"" (152.4mm)"
Request a Quote Datasheet
Description
"Battery Holder (Open) AAA 2 Cell Wire Leads - 6"" (152.4mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Holders, Clips, Contacts - 377-1557-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
377-1557-ND
Battery Holders, Clips, Contacts 377-1557-ND
"Battery Holder (Open) AAA 2 Cell Wire Leads - 6"" (152.4mm)"

"Battery Holder (Open) AAA 2 Cell Wire Leads - 6"" (152.4mm)"

Buy Now Datasheet
Battery Holder, Aaa, Wire Lead; Battery Sizes Accepted Bud Industries - 34M2184 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder, Aaa, Wire Lead; Battery Sizes Accepted Bud Industries
34M2184
Battery Holder, Aaa, Wire Lead; Battery Sizes Accepted Bud Industries 34M2184
BATTERY HOLDER, AAA, WIRE LEAD; Battery Sizes Accepted:AAA; No. of Batteries:2; Product Range:-; Accessory Type:Battery Holder; Battery Terminals:Wire Leads; Body Material:Polypropyle ne Plastic; For Use With:Bud Electronic EnclosuresRoHS Compliant: Yes

BATTERY HOLDER, AAA, WIRE LEAD; Battery Sizes Accepted:AAA; No. of Batteries:2; Product Range:-; Accessory Type:Battery Holder; Battery Terminals:Wire Leads; Body Material:Polypropylene Plastic; For Use With:Bud Electronic EnclosuresRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Battery Holders Battery Holders
Product Number 377-1557-ND 34M2184
Product Name Battery Holders, Clips, Contacts Battery Holder, Aaa, Wire Lead; Battery Sizes Accepted Bud Industries
Type Holder (Open)
Unlock Full Specs
to access all available technical data

Similar Products

 - 489021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Strap & Lead
Cell Capacity Single Cell
Mounting Strap & Lead
View Details
For 2 AA Cell-1Contact Insulated - 1189 - Keystone Electronics Corp.
Specs
Type Metal Holder
Material Steel
Cell Capacity Multiple Cell
View Details
2 suppliers
Snap-In Battery Box - LD Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Plastic Holder
Material ABS (UL94HB) / PC+ABS (UL94Ví0)
Cell Capacity Single Cell; Multiple Cell
View Details